Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZERR68M5A

Description
FIXED IND 680NH 16.5A 5.76 MOHM
Request a Quote Datasheet
Description
FIXED IND 680NH 16.5A 5.76 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2525CZERR68M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 16.5A 5.76 MOHM

FIXED IND 680NH 16.5A 5.76 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZERR68M5ATR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 16.5A 5.76mOhm Max Nonstandard

680nH Shielded Molded Inductor 16.5A 5.76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZERR68M5ACT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 16.5A 5.76 MOHM

FIXED IND 680NH 16.5A 5.76 MOHM

Buy Now Datasheet
Automotive 0.68uH 100KHz 16.5A Inductor and Choke - 71-IHLP2525CZERR68M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.68uH 100KHz 16.5A Inductor and Choke
71-IHLP2525CZERR68M5A
Automotive 0.68uH 100KHz 16.5A Inductor and Choke 71-IHLP2525CZERR68M5A
Inductor Power Shielded Wirewound 0.68uH 20% 100KHz Powdered Iron 16.5A 0.00576Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZERR68M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uH, 100KHz, 16.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.68uH, 100KHz, 16.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR68M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.68uH 20% 100KHz Powdered Iron 16.5A 0.00576Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZERR68M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uH, 100KHz, 16.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.68uH, 100KHz, 16.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR68M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2525CZERR68M5ADKR-ND 71-IHLP2525CZERR68M5A
Product Name Fixed Inductors Automotive 0.68uH 100KHz 16.5A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0058 ohms
Unlock Full Specs
to access all available technical data