Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZERR68M51

Description
680nH Shielded Molded Inductor 16.5A 5.76mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 16.5A 5.76mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525CZERR68M51-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZERR68M51-ND
Fixed Inductors IHLP2525CZERR68M51-ND
680nH Shielded Molded Inductor 16.5A 5.76mOhm Max Nonstandard

680nH Shielded Molded Inductor 16.5A 5.76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLP2525CZERR68M51 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525CZERR68M51
Fixed Inductors IHLP2525CZERR68M51
FIXED IND 680NH 16.5A 5.76 MOHM

FIXED IND 680NH 16.5A 5.76 MOHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2525CZERR68M51-ND IHLP2525CZERR68M51
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0058 ohms 0.0058 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
Surface Mount Inductors - 2125955 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 30
View Details
Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
View Details