INDUCTOR POWER .68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«
680nH Shielded Molded Inductor 15.5A 5.5mOhm Max Nonstandard
680nH Shielded Molded Inductor 15.5A 5.5mOhm Max Nonstandard
680nH Shielded Molded Inductor 15.5A 5.5mOhm Max Nonstandard
SMD Inductor 0.68uH 20% 15.5A Shielded 2525 Product overview: IHLP2525CZERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 15.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 15.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR68M0
Inductor;High Current;Ind 0.68uH;Tol +/-20%;Cur 15.5A;SMT;Case 2525;DCR 5 Ohms
INDUCTOR, SHIELDED, 680NH, 25A, SMD; Inductance:680nH; RMS Current (Irms):15.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 680NH, 25A, SMD, FULL REEL; Inductance:680nH; RMS Current (Irms):15.5A; Inductor Construction:Shielde
INDUCTOR, 0.68UH, SMD; Inductance:680nH; RMS Current (Irms):15.5A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP2525CZERR68M01 | 541-1004-2-ND | 71-IHLP2525CZERR68M01 | 70201780 | 53K4847 | 96J0037 |
| Product Name | INDUCTOR POWER .68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel« | Fixed Inductors | SMD 0.68uH 15.5A Inductor and Choke | Inductor;High Current;Ind 0.68uH;Tol +/-20%;Cur 15.5A;SMT;Case 2525;DCR 5 Ohms | Inductor, Shielded, 680Nh, 25A, Smd; Inductance Vishay | Inductor, Shielded, 680Nh, 25A, Smd, Full Reel; Inductance Vishay |
| Application | General Purpose | High Current | ||||
| Inductance Range | 0.6800 microH | 0.6800 microH | 0.6800 microH | 0.6800 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| DCR | 0.0055 ohms | 0.0055 ohms | 0.0055 ohms | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |