Vishay Intertechnology, Inc. Fixed Inductors - IHLP2525CZERR47MA1 IHLP2525CZERR47MA1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183082-IHLP2525CZER R47MA1 Packaging: Tape and Reel Inductance: 470 nH Tolerance: 20 % Test Frequency: 100 kHz Self Resonant Frequency: 75 MHz Composition: Wirewound Height: 3 mm Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 17.5 A Saturation Current: 26 A Series Resistance: 4.2 mΩ Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183082-IHLP2525CZER R47MA1 Packaging: Tape and Reel Inductance: 470 nH Tolerance: 20 % Test Frequency: 100 kHz Self Resonant Frequency: 75 MHz Composition: Wirewound Height: 3 mm Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 17.5 A Saturation Current: 26 A Series Resistance: 4.2 mΩ Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525CZERR47MA1 - 1183082-IHLP2525CZERR47MA1 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZERR47MA1
1183082-IHLP2525CZERR47MA1
Fixed Inductors - IHLP2525CZERR47MA1 1183082-IHLP2525CZERR47MA1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183082-IHLP2525CZER R47MA1 Packaging: Tape and Reel Inductance: 470 nH Tolerance: 20 % Test Frequency: 100 kHz Self Resonant Frequency: 75 MHz Composition: Wirewound Height: 3 mm Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 17.5 A Saturation Current: 26 A Series Resistance: 4.2 mΩ Inductance Tolerance: 20 % Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183082-IHLP2525CZERR47MA1
Packaging: Tape and Reel
Inductance: 470 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Self Resonant Frequency: 75 MHz
Composition: Wirewound
Height: 3 mm
Categories: Fixed Inductors
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
RMS Current (Irms): 17.5 A
Saturation Current: 26 A
Series Resistance: 4.2 mΩ
Inductance Tolerance: 20 %
Max Operating Temperature: 125 °C

Buy Now
Automotive SMD 0.47uH Inductor and Choke - 71-IHLP2525CZERR47MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.47uH Inductor and Choke
71-IHLP2525CZERR47MA1
Automotive SMD 0.47uH Inductor and Choke 71-IHLP2525CZERR47MA1
Power Inductors - SMD 0.47uH 20% AEC-Q200 Product overview: IHLP2525CZERR47MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 0.47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR47MA 1 can be used for catalog matching and distributor lookup.

Power Inductors - SMD 0.47uH 20% AEC-Q200 Product overview: IHLP2525CZERR47MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 0.47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR47MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1183082-IHLP2525CZERR47MA1 71-IHLP2525CZERR47MA1
Product Name Fixed Inductors - IHLP2525CZERR47MA1 Automotive SMD 0.47uH Inductor and Choke
Technology Wirewound Power Choke
Configuration Fixed
Inductance Range 0.4700 microH 0.4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Testing Frequency 100 kHz
Unlock Full Specs
to access all available technical data