Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZERR47M51

Description
470nH Shielded Molded Inductor 20A 4.14mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 20A 4.14mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525CZERR47M51-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZERR47M51-ND
Fixed Inductors IHLP2525CZERR47M51-ND
470nH Shielded Molded Inductor 20A 4.14mOhm Max Nonstandard

470nH Shielded Molded Inductor 20A 4.14mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHLP2525CZERR47M51-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0041 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678197 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details