Vishay IHLP2525CZERR47M01
470nH Shielded Molded Inductor 17.5A 4.2mOhm Max Nonstandard
470nH Shielded Molded Inductor 17.5A 4.2mOhm Max Nonstandard
470nH Shielded Molded Inductor 17.5A 4.2mOhm Max Nonstandard
0.47uH Shielded SMD Inductor, 2525, 17.5A Product overview: IHLP2525CZERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 17.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 17.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR47M0
INDUCTOR POWER .47UH 17.5A SMD 470nH 17.5A 26A 17.5A - ¦20% Shielded 4.2 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«
17.5A 470nH ±20% 26A SMD,6.5x6.9mm Power Inductors ROHS
INDUCTOR;HIGH CURRENT;IND 0.47UH;TOL +/-20%;CUR 17.5A;SMT;CASE 2525;DCR 4 OHMS
INDUCTOR, SHIELDED, 470NH, 26A, SMD; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielde
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7487075P | 1730471 | 541-1003-1-ND | 71-IHLP2525CZERR47M01 | IHLP2525CZERR47M01 | IHLP2525CZERR47M01 | 70201907 | 53K4845 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 0.47uH 17.5A Inductor and Choke | INDUCTOR POWER .47UH 17.5A SMD 470nH 17.5A 26A 17.5A - ¦20% Shielded 4.2 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel« | Inductors/Coils/Transformers >> Power Inductors | INDUCTOR;HIGH CURRENT;IND 0.47UH;TOL +/-20%;CUR 17.5A;SMT;CASE 2525;DCR 4 OHMS | Inductor, Shielded, 470Nh, 26A, Smd; Inductance Vishay |
| Inductance Range | 0.4700 microH | 0.4700 microH | 0.4700 microH | 0.4700 microH | 0.4700 microH | |||
| DCR | 0.0042 ohms | 0.0042 ohms | 0.0042 ohms | 0.0040 ohms | ||||
| Rated DC Current | 17500 milliamps | 26000 milliamps | 17500 milliamps | 17500 milliamps | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 2525 | 2225 (5664m) |