Vishay Intertechnology, Inc. 0.33uH 100KHz 20A Inductor and Choke IHLP2525CZERR33M07

Description
Inductor Power Shielded Wirewound 0.33uH 20% 100KHz Powdered Iron 20A 0.0032Ohm DCR 2525 T/R Product overview: IHLP2525CZERR33M07 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 100KHz, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 100KHz, 20A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR33M0 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 0.33uH 20% 100KHz Powdered Iron 20A 0.0032Ohm DCR 2525 T/R Product overview: IHLP2525CZERR33M07 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 100KHz, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 100KHz, 20A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR33M0 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.33uH 100KHz 20A Inductor and Choke - 71-IHLP2525CZERR33M07 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33uH 100KHz 20A Inductor and Choke
71-IHLP2525CZERR33M07
0.33uH 100KHz 20A Inductor and Choke 71-IHLP2525CZERR33M07
Inductor Power Shielded Wirewound 0.33uH 20% 100KHz Powdered Iron 20A 0.0032Ohm DCR 2525 T/R Product overview: IHLP2525CZERR33M07 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 100KHz, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 100KHz, 20A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR33M0 7 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.33uH 20% 100KHz Powdered Iron 20A 0.0032Ohm DCR 2525 T/R Product overview: IHLP2525CZERR33M07 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 100KHz, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 100KHz, 20A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR33M07 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2525CZERR33M07CT-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 20A 3.2mOhm Nonstandard

330nH Shielded Molded Inductor 20A 3.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZERR33M07TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 20A 3.2mOhm Nonstandard

330nH Shielded Molded Inductor 20A 3.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZERR33M07DKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 20A 3.2mOhm Nonstandard

330nH Shielded Molded Inductor 20A 3.2mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.2 mOhm - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLP2525CZERR33M07
INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLP2525CZERR33M07
INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-IHLP2525CZERR33M07 541-IHLP2525CZERR33M07CT-ND IHLP2525CZERR33M07
Product Name 0.33uH 100KHz 20A Inductor and Choke Fixed Inductors INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Inductance Range 0.3300 microH 0.3300 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Molded; Shielded
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2822SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678468 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Common Mode Chokes - 486-5776-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers