Vishay Precision Group Inductance Vishay IHLP2525CZERR22M01.

Description
Inductance:220nH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:IHLP Series; DC Resistance Max:0.0028ohm; Inductance Tolerance:± 20%; Product Length:6.86mm; Product Width:6.47mm RoHS Compliant: Yes
Datasheet
Description
Inductance:220nH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:IHLP Series; DC Resistance Max:0.0028ohm; Inductance Tolerance:± 20%; Product Length:6.86mm; Product Width:6.47mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 29AC6954 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
29AC6954
Inductance Vishay 29AC6954
Inductance:220nH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:IHLP Series; DC Resistance Max:0.0028ohm; Inductance Tolerance:± 20%; Product Length:6.86mm; Product Width:6.47mm RoHS Compliant: Yes

Inductance:220nH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:IHLP Series; DC Resistance Max:0.0028ohm; Inductance Tolerance:± 20%; Product Length:6.86mm; Product Width:6.47mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6954
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 0.2200 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Common Mode Chokes - 486-3149-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details