Vishay Intertechnology, Inc. INDUCTOR POWER 0.2UH 24A SMD 200nH 24A 41A 24A - ¦20% Shielded 2.34 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLP2525CZERR20M07

Description
INDUCTOR POWER 0.2UH 24A SMD 200nH 24A 41A 24A - ¦20% Shielded 2.34 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 0.2UH 24A SMD 200nH 24A 41A 24A - ¦20% Shielded 2.34 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 0.2UH 24A SMD 200nH 24A 41A 24A - ¦20% Shielded 2.34 mOhm - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.2UH 24A SMD 200nH 24A 41A 24A - ¦20% Shielded 2.34 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLP2525CZERR20M07
INDUCTOR POWER 0.2UH 24A SMD 200nH 24A 41A 24A - ¦20% Shielded 2.34 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLP2525CZERR20M07
INDUCTOR POWER 0.2UH 24A SMD 200nH 24A 41A 24A - ¦20% Shielded 2.34 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.2UH 24A SMD 200nH 24A 41A 24A - ¦20% Shielded 2.34 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IHLP2525CZERR20M07DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 200NH 24A 2.34 MOHM

FIXED IND 200NH 24A 2.34 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZERR20M07TR-ND - DigiKey
Thief River Falls, MN, United States
200nH Shielded Molded Inductor 24A 2.34mOhm Nonstandard

200nH Shielded Molded Inductor 24A 2.34mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZERR20M07CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 200NH 24A 2.34 MOHM

FIXED IND 200NH 24A 2.34 MOHM

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHLP2525CZERR20M07 541-IHLP2525CZERR20M07DKR-ND
Product Name INDUCTOR POWER 0.2UH 24A SMD 200nH 24A 41A 24A - ¦20% Shielded 2.34 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.2000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0023 ohms 0.0023 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details
Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details