Vishay Intertechnology, Inc. INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.3 mOhm - - General Purpose IHLP2525CZERR10M06

Description
INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.3 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.3 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.3 mOhm - - General Purpose - IHLP2525CZERR10M06 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.3 mOhm - - General Purpose
IHLP2525CZERR10M06
INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.3 mOhm - - General Purpose IHLP2525CZERR10M06
INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.3 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.3 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHLP2525CZERR10M06-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZERR10M06-ND
Fixed Inductors IHLP2525CZERR10M06-ND
100nH Shielded Molded Inductor 32.5A 1.3mOhm Nonstandard

100nH Shielded Molded Inductor 32.5A 1.3mOhm Nonstandard

Buy Now Datasheet
Inductor,non-Specified,100Nh,20+% Tol,20-% Tol,2725-Case Vishay - 18M2248 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,non-Specified,100Nh,20+% Tol,20-% Tol,2725-Case Vishay
18M2248
Inductor,non-Specified,100Nh,20+% Tol,20-% Tol,2725-Case Vishay 18M2248
Inductor,Non-Specifi ed,100nH,20+% Tol,20-% Tol,2725-Case

Inductor,Non-Specified,100nH,20+% Tol,20-% Tol,2725-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2525CZERR10M06 IHLP2525CZERR10M06-ND 18M2248
Product Name INDUCTOR POWER 0.1UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.3 mOhm - - General Purpose Fixed Inductors Inductor,non-Specified,100Nh,20+% Tol,20-% Tol,2725-Case Vishay
Application General Purpose
Inductance Range 0.1000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0013 ohms 0.0013 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
760mA Inductor and Choke - 71-0402CS-5N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
View Details