Vishay Precision Group Fixed Inductors IHLP2525CZERR10M01

Description
100nH Shielded Molded Inductor 32.5A 1.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Molded Inductor 32.5A 1.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1000-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1000-2-ND
Fixed Inductors 541-1000-2-ND
100nH Shielded Molded Inductor 32.5A 1.7mOhm Max Nonstandard

100nH Shielded Molded Inductor 32.5A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1000-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1000-6-ND
Fixed Inductors 541-1000-6-ND
100nH Shielded Molded Inductor 32.5A 1.7mOhm Max Nonstandard

100nH Shielded Molded Inductor 32.5A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1000-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1000-1-ND
Fixed Inductors 541-1000-1-ND
100nH Shielded Molded Inductor 32.5A 1.7mOhm Max Nonstandard

100nH Shielded Molded Inductor 32.5A 1.7mOhm Max Nonstandard

Buy Now Datasheet
SMD 32.5A Inductor and Choke - 71-IHLP2525CZERR10M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 32.5A Inductor and Choke
71-IHLP2525CZERR10M01
SMD 32.5A Inductor and Choke 71-IHLP2525CZERR10M01
SMD Power Inductor, 100nH, 32.5A, 1.7mR DCR, Shielded, 2525 Product overview: IHLP2525CZERR10M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 32.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR10M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor, 100nH, 32.5A, 1.7mR DCR, Shielded, 2525 Product overview: IHLP2525CZERR10M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 32.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR10M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER .10UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.7 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER .10UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«
IHLP2525CZERR10M01
INDUCTOR POWER .10UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel« IHLP2525CZERR10M01
INDUCTOR POWER .10UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .10UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, Shielded, 100Nh, 60A, Smd; Inductance Vishay - 53K4836 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Nh, 60A, Smd; Inductance Vishay
53K4836
Inductor, Shielded, 100Nh, 60A, Smd; Inductance Vishay 53K4836
INDUCTOR, SHIELDED, 100NH, 60A, SMD; Inductance:100nH; RMS Current (Irms):32.5A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:IHLP-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100NH, 60A, SMD; Inductance:100nH; RMS Current (Irms):32.5A; Inductor Construction:Shielded; Saturation Current (Isat):60A; Product Range:IHLP-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 100Nh, 60A, Smd; Inductance Vishay - 53K4835 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Nh, 60A, Smd; Inductance Vishay
53K4835
Inductor, Shielded, 100Nh, 60A, Smd; Inductance Vishay 53K4835
INDUCTOR, SHIELDED, 100NH, 60A, SMD; Inductance:100nH; RMS Current (Irms):32.5A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:IHLP-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100NH, 60A, SMD; Inductance:100nH; RMS Current (Irms):32.5A; Inductor Construction:Shielded; Saturation Current (Isat):60A; Product Range:IHLP-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
IHLP2525CZERR10M01
Inductors/Coils/Transformers >> Power Inductors IHLP2525CZERR10M01
32.5A 100nH ±20% 60A SMD,6.5x6.9mm Power Inductors ROHS

32.5A 100nH ±20% 60A SMD,6.5x6.9mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1000-2-ND 71-IHLP2525CZERR10M01 IHLP2525CZERR10M01 53K4836 IHLP2525CZERR10M01
Product Name Fixed Inductors SMD 32.5A Inductor and Choke INDUCTOR POWER .10UH 32.5A SMD 100nH 32.5A 60A 32.5A - ¦20% Shielded 1.7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel« Inductor, Shielded, 100Nh, 60A, Smd; Inductance Vishay Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0017 ohms 0.0017 ohms 0.0015 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - AX97-40102-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0603-2102SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details