Vishay Precision Group Inductance Vishay IHLP2525CZER8R2M11.

Description
Inductance:8.2µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHLP-2525CZ-11 Series; DC Resistance Max:0.0549ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes
Datasheet
Description
Inductance:8.2µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHLP-2525CZ-11 Series; DC Resistance Max:0.0549ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 27AC6620 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
27AC6620
Inductance Vishay 27AC6620
Inductance:8.2µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHLP-2525CZ-11 Series; DC Resistance Max:0.0549ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes

Inductance:8.2µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:IHLP-2525CZ-11 Series; DC Resistance Max:0.0549ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6620
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 8.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 71.1 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1858352P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 570 milliamps
Standards and Certifications RoHS
View Details