Vishay Precision Group Inductor, Shielded, 8.2Uh, 7.5A, Smd, Full Reel; Inductance Vishay IHLP2525CZER8R2M01.

Description
INDUCTOR, SHIELDED, 8.2UH, 7.5A, SMD, FULL REEL; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:IHLP-2525CZ-01 Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 8.2UH, 7.5A, SMD, FULL REEL; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:IHLP-2525CZ-01 Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 8.2Uh, 7.5A, Smd, Full Reel; Inductance Vishay - 29AC6959 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 7.5A, Smd, Full Reel; Inductance Vishay
29AC6959
Inductor, Shielded, 8.2Uh, 7.5A, Smd, Full Reel; Inductance Vishay 29AC6959
INDUCTOR, SHIELDED, 8.2UH, 7.5A, SMD, FULL REEL; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:IHLP-2525CZ-01 Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 7.5A, SMD, FULL REEL; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:IHLP-2525CZ-01 Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6959
Product Name Inductor, Shielded, 8.2Uh, 7.5A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678173 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details