Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZER6R8MA1

Description
6.8µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard
Request a Quote
Description
6.8µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IHLP2525CZER6R8MA1 is a fixed inductor from the IHLP-2525CZ-A1 series, designed for automotive applications. It features a low profile of 3.0 mm and a shielded construction, which helps minimize electromagnetic interference. The inductor has an inductance value of 6.8 µH with a tolerance of ±20% at a frequency of 100 kHz. It is rated for a maximum DC current of 4.5 A and a saturation current of 8 A, making it suitable for handling high transient current spikes without hard saturation. The operating temperature range for this component is -55 °C to +125 °C, and it is AEC-Q200 qualified, indicating its reliability in automotive environments. The inductor is packaged in tape and reel format, with 2000 units per reel, facilitating automated assembly processes. Its low DCR of 60 mΩ max enhances efficiency in DC/DC converter applications, making it a viable choice for engine control units, diesel injection drivers, and various noise suppression applications.

Datasheet Summary
Powered by GS/AI

The IHLP2525CZER6R8MA1 is a fixed inductor from the IHLP-2525CZ-A1 series, designed for automotive applications. It features a low profile of 3.0 mm and a shielded construction, which helps minimize electromagnetic interference. The inductor has an inductance value of 6.8 µH with a tolerance of ±20% at a frequency of 100 kHz. It is rated for a maximum DC current of 4.5 A and a saturation current of 8 A, making it suitable for handling high transient current spikes without hard saturation. The operating temperature range for this component is -55 °C to +125 °C, and it is AEC-Q200 qualified, indicating its reliability in automotive environments. The inductor is packaged in tape and reel format, with 2000 units per reel, facilitating automated assembly processes. Its low DCR of 60 mΩ max enhances efficiency in DC/DC converter applications, making it a viable choice for engine control units, diesel injection drivers, and various noise suppression applications.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2525CZER6R8MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER6R8MA1CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER6R8MA1TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Automotive 6.8uH 100KHz 4.5A Inductor and Choke - 71-IHLP2525CZER6R8MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8uH 100KHz 4.5A Inductor and Choke
71-IHLP2525CZER6R8MA1
Automotive 6.8uH 100KHz 4.5A Inductor and Choke 71-IHLP2525CZER6R8MA1
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Powdered Iron 4.5A 0.06Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER6R8MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 4.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 4.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER6R8MA 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Powdered Iron 4.5A 0.06Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER6R8MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 4.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 4.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER6R8MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZER6R8MA1
874442-IHLP2525CZER6R8MA1
Fixed Inductors - IHLP2525CZER6R8MA1 874442-IHLP2525CZER6R8MA1
Manufacturer: Vishay Win Source Part Number: 874442-IHLP2525CZER6 R8MA1 Series: IHLP-2525CZ-A1 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 60mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: 541-IHLP2525CZER6R8M A1CT, 541-IHLP2525CZER6R8M A1DKR, 541-IHLP2525CZER6R8M A1TR

Manufacturer: Vishay
Win Source Part Number: 874442-IHLP2525CZER6R8MA1
Series: IHLP-2525CZ-A1
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 60mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000
Other Part Number: 541-IHLP2525CZER6R8MA1CT, 541-IHLP2525CZER6R8MA1DKR, 541-IHLP2525CZER6R8MA1TR

Buy Now Datasheet
Inductor, 6.8Uh, Shielded, 4.5A Rohs Compliant Vishay - 62AJ4044 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 4.5A Rohs Compliant Vishay
62AJ4044
Inductor, 6.8Uh, Shielded, 4.5A Rohs Compliant Vishay 62AJ4044
INDUCTOR, 6.8UH, SHIELDED, 4.5A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SHIELDED, 4.5A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - IHLP2525CZER6R8MA1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525CZER6R8MA1
Fixed Inductors IHLP2525CZER6R8MA1
IHLP-2525CZ-A1 6.8 20% ER E3

IHLP-2525CZ-A1 6.8 20% ER E3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2525CZER6R8MA1DKR-ND 71-IHLP2525CZER6R8MA1 874442-IHLP2525CZER6R8MA1 62AJ4044 IHLP2525CZER6R8MA1
Product Name Fixed Inductors Automotive 6.8uH 100KHz 4.5A Inductor and Choke Fixed Inductors - IHLP2525CZER6R8MA1 Inductor, 6.8Uh, Shielded, 4.5A Rohs Compliant Vishay Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data