Vishay Precision Group 6.8uH 4.4A Inductor and Choke IHLP2525CZER6R8M8A

Description
6.8uH Shielded Power Inductor, 4.4A, 57.6mR DCR, 2525 SM Product overview: IHLP2525CZER6R8M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER6R8M8 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.8uH Shielded Power Inductor, 4.4A, 57.6mR DCR, 2525 SM Product overview: IHLP2525CZER6R8M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER6R8M8 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8uH 4.4A Inductor and Choke - 71-IHLP2525CZER6R8M8A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8uH 4.4A Inductor and Choke
71-IHLP2525CZER6R8M8A
6.8uH 4.4A Inductor and Choke 71-IHLP2525CZER6R8M8A
6.8uH Shielded Power Inductor, 4.4A, 57.6mR DCR, 2525 SM Product overview: IHLP2525CZER6R8M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER6R8M8 A can be used for catalog matching and distributor lookup.

6.8uH Shielded Power Inductor, 4.4A, 57.6mR DCR, 2525 SM Product overview: IHLP2525CZER6R8M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER6R8M8A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-2259-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2259-2-ND
Fixed Inductors 541-2259-2-ND
6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2259-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2259-1-ND
Fixed Inductors 541-2259-1-ND
6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2259-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2259-6-ND
Fixed Inductors 541-2259-6-ND
6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 6.8Uh, 20%, 4.4A; Inductance Vishay - 38Y8281 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 20%, 4.4A; Inductance Vishay
38Y8281
Inductor, Shielded, 6.8Uh, 20%, 4.4A; Inductance Vishay 38Y8281
INDUCTOR, SHIELDED, 6.8UH, 20%, 4.4A; Inductance:6.8µH; RMS Current (Irms):4.4A; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.0576ohm; Product Length:6.86mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 20%, 4.4A; Inductance:6.8µH; RMS Current (Irms):4.4A; Inductor Construction:Shielded; Saturation Current (Isat):4.4A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.0576ohm; Product Length:6.86mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 6.8 H, 20%, Shielded, 0.0576 Ohm Rohs Compliant Vishay - 40Y8581 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 6.8 H, 20%, Shielded, 0.0576 Ohm Rohs Compliant Vishay
40Y8581
Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 6.8 H, 20%, Shielded, 0.0576 Ohm Rohs Compliant Vishay 40Y8581
Surface Mount Power Inductor, AEC-Q200 IHLP-2525CA-8A Series, 6.8 H, 20%, Shielded, 0.0576 ohm RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 IHLP-2525CA-8A Series, 6.8 H, 20%, Shielded, 0.0576 ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2525CZER6R8M8A 541-2259-2-ND 38Y8281 40Y8581
Product Name 6.8uH 4.4A Inductor and Choke Fixed Inductors Inductor, Shielded, 6.8Uh, 20%, 4.4A; Inductance Vishay Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 6.8 H, 20%, Shielded, 0.0576 Ohm Rohs Compliant Vishay
Inductance Range 6.8 microH 6.8 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded Shielded
Operating Temperature -55 to 180 C (-67 to 356 F)
Unlock Full Specs
to access all available technical data