Vishay Intertechnology, Inc. Automotive 6.8uH 100KHz 4.4A Inductor and Choke IHLP2525CZER6R8M5A

Description
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Powdered Iron 4.4A 0.0576Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER6R8M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 4.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER6R8M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Powdered Iron 4.4A 0.0576Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER6R8M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 4.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER6R8M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 6.8uH 100KHz 4.4A Inductor and Choke - 71-IHLP2525CZER6R8M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8uH 100KHz 4.4A Inductor and Choke
71-IHLP2525CZER6R8M5A
Automotive 6.8uH 100KHz 4.4A Inductor and Choke 71-IHLP2525CZER6R8M5A
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Powdered Iron 4.4A 0.0576Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER6R8M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 4.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER6R8M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Powdered Iron 4.4A 0.0576Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER6R8M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 4.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER6R8M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2525CZER6R8M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER6R8M5ATR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER6R8M5ACT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.4A 57.6mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327625-IHLP2525CZER6R8M5A - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327625-IHLP2525CZER6R8M5A
Inductors, Coils, Chokes - Fixed Inductors 1327625-IHLP2525CZER6R8M5A
Manufacturer: Vishay Dale Win Source Part Number: 1327625-IHLP2525CZER 6R8M5A Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) Inductance: 6.8 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 19.6MHz DC Resistance (DCR): 57.6mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.4 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 541-IHLP2525CZER6R8M 5ATR,IHLP2525CZER6R8 M5A-ND,541-IHLP2525C ZER6R8M5ACT,541-IHLP 2525CZER6R8M5ADKR Current - Saturation (Isat): 4.4A RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327625-IHLP2525CZER6R8M5A
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 19.6MHz
DC Resistance (DCR): 57.6mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.4 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 541-IHLP2525CZER6R8M5ATR,IHLP2525CZER6R8M5A-ND,541-IHLP2525CZER6R8M5ACT,541-IHLP2525CZER6R8M5ADKR
Current - Saturation (Isat): 4.4A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2525CZER6R8M5A 541-IHLP2525CZER6R8M5ADKR-ND 1327625-IHLP2525CZER6R8M5A
Product Name Automotive 6.8uH 100KHz 4.4A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Inductance Range 6.8 microH 6.8 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details