Vishay Precision Group Fixed Inductors IHLP2525CZER6R8M11

Description
6.8µH Shielded Molded Inductor 5.5A 46.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 5.5A 46.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2582-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2582-2-ND
Fixed Inductors 541-2582-2-ND
6.8µH Shielded Molded Inductor 5.5A 46.8mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5.5A 46.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2582-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2582-1-ND
Fixed Inductors 541-2582-1-ND
6.8µH Shielded Molded Inductor 5.5A 46.8mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5.5A 46.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2582-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2582-6-ND
Fixed Inductors 541-2582-6-ND
6.8µH Shielded Molded Inductor 5.5A 46.8mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5.5A 46.8mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2237277P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237277P
Surface Mount Inductors 2237277P
Vishay IHLP2525CZER6R8M11

Vishay IHLP2525CZER6R8M11

Supplier's Site
Surface Mount Inductors - 2237277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237277
Surface Mount Inductors 2237277
Vishay IHLP2525CZER6R8M11

Vishay IHLP2525CZER6R8M11

Supplier's Site
Surface Mount Inductors - 2237275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237275
Surface Mount Inductors 2237275
Vishay IHLP2525CZER6R8M11

Vishay IHLP2525CZER6R8M11

Supplier's Site
SMD 6.8uH 4A Inductor and Choke - 71-IHLP2525CZER6R8M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8uH 4A Inductor and Choke
71-IHLP2525CZER6R8M11
SMD 6.8uH 4A Inductor and Choke 71-IHLP2525CZER6R8M11
6.8uH Shielded SMD Inductor, 4A, 46.8mR DCR, 2525 Case Product overview: IHLP2525CZER6R8M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER6R8M1 1 can be used for catalog matching and distributor lookup.

6.8uH Shielded SMD Inductor, 4A, 46.8mR DCR, 2525 Case Product overview: IHLP2525CZER6R8M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER6R8M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZER6R8M11
738697-IHLP2525CZER6R8M11
Fixed Inductors - IHLP2525CZER6R8M11 738697-IHLP2525CZER6R8M11
Manufacturer: Vishay Dale Win Source Part Number: 738697-IHLP2525CZER6 R8M11 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 4A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 46.8mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) Current Rating (Amps): 5.5A Inductance Frequency - Test: 100kHz

Manufacturer: Vishay Dale
Win Source Part Number: 738697-IHLP2525CZER6R8M11
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 6.8μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 4A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 46.8mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Current Rating (Amps): 5.5A
Inductance Frequency - Test: 100kHz

Buy Now
Inductor, Shielded, 6.8Uh, 5.5A; Inductance Vishay - 56AC1027 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 5.5A; Inductance Vishay
56AC1027
Inductor, Shielded, 6.8Uh, 5.5A; Inductance Vishay 56AC1027
INDUCTOR, SHIELDED, 6.8UH, 5.5A; Inductance:6.8µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHLP-2525CZ-11 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 5.5A; Inductance:6.8µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:IHLP-2525CZ-11 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 6.8Uh, 5.5A; Inductance Vishay - 18M2280 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 5.5A; Inductance Vishay
18M2280
Inductor, Shielded, 6.8Uh, 5.5A; Inductance Vishay 18M2280
INDUCTOR, SHIELDED, 6.8UH, 5.5A; Inductance:6.8µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHLP-2525CZ-11 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 5.5A; Inductance:6.8µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:IHLP-2525CZ-11 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2582-2-ND 2237277P 71-IHLP2525CZER6R8M11 738697-IHLP2525CZER6R8M11 56AC1027
Product Name Fixed Inductors Surface Mount Inductors SMD 6.8uH 4A Inductor and Choke Fixed Inductors - IHLP2525CZER6R8M11 Inductor, Shielded, 6.8Uh, 5.5A; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron Ferrite, Metal, Composite Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data