INDUCTOR POWER 6.8UH 4.5A SMD 6.8¦H 4.5A 8A 4.5A - ¦20% Shielded 60 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«
6.8uH Shielded SMD Inductor, 4.5A, 60mR DCR, 2525 Case Product overview: IHLP2525CZER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 4.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 4.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER6R8M0
6.8µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard
4.5A 6.8uH ±20% 8A SMD,6.5x6.9mm Power Inductors ROHS
Inductor;High Current;Ind 6.8uH;Tol +/-20%;Cur 4.5A;SMT;Case 2525;DCR 54 Ohms
INDUCTOR, 6.8UH, 4.5A; Inductance:6.8µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 6.8UH, 8A, SMD, FULL REEL; Inductance:6.8µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde
FIXED IND 6.8UH 4.5A 60 MOHM SMD
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP2525CZER6R8M01 | 71-IHLP2525CZER6R8M01 | 541-1011-6-ND | IHLP2525CZER6R8M01 | 70201778 | 76R6455 | IHLP2525CZER6R8M01 |
| Product Name | INDUCTOR POWER 6.8UH 4.5A SMD 6.8¦H 4.5A 8A 4.5A - ¦20% Shielded 60 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel« | SMD 6.8uH 4.5A Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor;High Current;Ind 6.8uH;Tol +/-20%;Cur 4.5A;SMT;Case 2525;DCR 54 Ohms | Inductor, 6.8Uh, 4.5A; Inductance Vishay | Fixed Inductors |
| Application | General Purpose | Power Choke | High Current | ||||
| Inductance Range | 6.8 microH | 6.8 microH | 6.8 microH | 6.8 microH | 6.8 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.0600 ohms | 0.0600 ohms | 0.0540 ohms | 0.0600 ohms | |||
| Core Material | Metal, Composite, Ferrite |