Vishay Precision Group Inductor, Shielded, 6.8Uh, 8A, Smd, Full Reel; Inductance Vishay IHLP2525CZER6R8M01.

Description
INDUCTOR, SHIELDED, 6.8UH, 8A, SMD, FULL REEL; Inductance:6.8µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.06ohm RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 6.8UH, 8A, SMD, FULL REEL; Inductance:6.8µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.06ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 6.8Uh, 8A, Smd, Full Reel; Inductance Vishay - 29AC6958 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 8A, Smd, Full Reel; Inductance Vishay
29AC6958
Inductor, Shielded, 6.8Uh, 8A, Smd, Full Reel; Inductance Vishay 29AC6958
INDUCTOR, SHIELDED, 6.8UH, 8A, SMD, FULL REEL; Inductance:6.8µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.06ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 8A, SMD, FULL REEL; Inductance:6.8µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.06ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6958
Product Name Inductor, Shielded, 6.8Uh, 8A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-054 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 12000 to 350 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910633P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3 ohms
Rated DC Current 270 milliamps
Lead Style Axial
View Details