Vishay Precision Group SMD 5.6uH 5.3A Inductor and Choke IHLP2525CZER5R6M8A

Description
5.6uH 5.3A Shielded Wirewound Inductor, 2525 SMD Product overview: IHLP2525CZER5R6M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 5.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 5.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER5R6M8 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.6uH 5.3A Shielded Wirewound Inductor, 2525 SMD Product overview: IHLP2525CZER5R6M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 5.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 5.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER5R6M8 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.6uH 5.3A Inductor and Choke - 71-IHLP2525CZER5R6M8A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6uH 5.3A Inductor and Choke
71-IHLP2525CZER5R6M8A
SMD 5.6uH 5.3A Inductor and Choke 71-IHLP2525CZER5R6M8A
5.6uH 5.3A Shielded Wirewound Inductor, 2525 SMD Product overview: IHLP2525CZER5R6M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 5.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 5.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER5R6M8 A can be used for catalog matching and distributor lookup.

5.6uH 5.3A Shielded Wirewound Inductor, 2525 SMD Product overview: IHLP2525CZER5R6M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 5.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 5.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER5R6M8A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-2260-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2260-2-ND
Fixed Inductors 541-2260-2-ND
5.6µH Shielded Molded Inductor 5.3A 45.6mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 5.3A 45.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2260-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2260-6-ND
Fixed Inductors 541-2260-6-ND
5.6µH Shielded Molded Inductor 5.3A 45.6mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 5.3A 45.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2260-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2260-1-ND
Fixed Inductors 541-2260-1-ND
5.6µH Shielded Molded Inductor 5.3A 45.6mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 5.3A 45.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 5.6Uh, 20%, 5.3A; Inductance Vishay - 38Y8280 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 20%, 5.3A; Inductance Vishay
38Y8280
Inductor, Shielded, 5.6Uh, 20%, 5.3A; Inductance Vishay 38Y8280
INDUCTOR, SHIELDED, 5.6UH, 20%, 5.3A; Inductance:5.6µH; RMS Current (Irms):5.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.0456ohm; Product Length:6.86mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 20%, 5.3A; Inductance:5.6µH; RMS Current (Irms):5.3A; Inductor Construction:Shielded; Saturation Current (Isat):4.8A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.0456ohm; Product Length:6.86mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 5.6Uh, 20%, 5.3A; Inductance Vishay - 05Y0320 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 20%, 5.3A; Inductance Vishay
05Y0320
Inductor, Shielded, 5.6Uh, 20%, 5.3A; Inductance Vishay 05Y0320
INDUCTOR, SHIELDED, 5.6UH, 20%, 5.3A; Inductance:5.6µH; RMS Current (Irms):5.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.0456ohm; Product Length:6.86mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 20%, 5.3A; Inductance:5.6µH; RMS Current (Irms):5.3A; Inductor Construction:Shielded; Saturation Current (Isat):4.8A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.0456ohm; Product Length:6.86mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2525CZER5R6M8A 541-2260-2-ND 38Y8280
Product Name SMD 5.6uH 5.3A Inductor and Choke Fixed Inductors Inductor, Shielded, 5.6Uh, 20%, 5.3A; Inductance Vishay
Inductance Range 5.6 microH 5.6 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Operating Temperature -55 to 180 C (-67 to 356 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0016 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3-127-597-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details