Vishay Intertechnology, Inc. Fixed Inductors - IHLP2525CZER4R7MA1 IHLP2525CZER4R7MA1

Description
Manufacturer: Vishay Win Source Part Number: 825729-IHLP2525CZER4 R7MA1 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 825729-IHLP2525CZER4 R7MA1 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZER4R7MA1
825729-IHLP2525CZER4R7MA1
Fixed Inductors - IHLP2525CZER4R7MA1 825729-IHLP2525CZER4R7MA1
Manufacturer: Vishay Win Source Part Number: 825729-IHLP2525CZER4 R7MA1 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 825729-IHLP2525CZER4R7MA1
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Automotive 4.7uH 100KHz 5.5A Inductor and Choke - 71-IHLP2525CZER4R7MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 100KHz 5.5A Inductor and Choke
71-IHLP2525CZER4R7MA1
Automotive 4.7uH 100KHz 5.5A Inductor and Choke 71-IHLP2525CZER4R7MA1
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 5.5A 0.04Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER4R7MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 5.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER4R7MA 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 5.5A 0.04Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER4R7MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 5.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER4R7MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2525CZER4R7MA1TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 5.5A 40mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 5.5A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER4R7MA1CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 5.5A 40mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 5.5A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER4R7MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 5.5A 40mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 5.5A 40mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2237273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237273
Surface Mount Inductors 2237273
Vishay IHLP2525CZER4R7MA1

Vishay IHLP2525CZER4R7MA1

Supplier's Site
Surface Mount Inductors - 2237274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237274
Surface Mount Inductors 2237274
Vishay IHLP2525CZER4R7MA1

Vishay IHLP2525CZER4R7MA1

Supplier's Site
Surface Mount Inductors - 2237274P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237274P
Surface Mount Inductors 2237274P
Vishay IHLP2525CZER4R7MA1

Vishay IHLP2525CZER4R7MA1

Supplier's Site
Inductor, 4.7Uh, Shielded, 8A; Inductance Vishay - 92AH3033 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 8A; Inductance Vishay
92AH3033
Inductor, 4.7Uh, Shielded, 8A; Inductance Vishay 92AH3033
INDUCTOR, 4.7UH, SHIELDED, 8A; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:IHLP-2525CZ-A1 Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 8A; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:IHLP-2525CZ-A1 Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, 20%, Shielded, 5.5A Rohs Compliant Vishay - 91AH7632 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 20%, Shielded, 5.5A Rohs Compliant Vishay
91AH7632
Inductor, 4.7Uh, 20%, Shielded, 5.5A Rohs Compliant Vishay 91AH7632
INDUCTOR, 4.7UH, 20%, SHIELDED, 5.5A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, 20%, SHIELDED, 5.5A ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Power Inductors - IHLP2525CZER4R7MA1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Inductors
IHLP2525CZER4R7MA1
Integrated Circuits (ICs) - Power Inductors IHLP2525CZER4R7MA1
Integrated Circuits (ICs) - Power Inductors

Integrated Circuits (ICs) - Power Inductors

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 825729-IHLP2525CZER4R7MA1 71-IHLP2525CZER4R7MA1 541-IHLP2525CZER4R7MA1TR-ND 2237273 92AH3033 91AH7632 IHLP2525CZER4R7MA1
Product Name Fixed Inductors - IHLP2525CZER4R7MA1 Automotive 4.7uH 100KHz 5.5A Inductor and Choke Fixed Inductors Surface Mount Inductors Inductor, 4.7Uh, Shielded, 8A; Inductance Vishay Inductor, 4.7Uh, 20%, Shielded, 5.5A Rohs Compliant Vishay Integrated Circuits (ICs) - Power Inductors
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8105 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7000 to ? microH
View Details
3 suppliers