4.7µH Shielded Molded Inductor 5.6A 38.4mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 5.6A 38.4mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 5.6A 38.4mOhm Max Nonstandard
SMD Power Inductor 4.7uH 20% 5.6A Shielded 2525 Product overview: IHLP2525CZER4R7M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 5.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 5.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER4R7M8
INDUCTOR, SHIELDED, 4.7UH, 20%, 5.6A; Inductance:4.7µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 4.7UH, 20%, 5.6A; Inductance:4.7µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-2261-1-ND | 71-IHLP2525CZER4R7M8A | 38Y8279 |
| Product Name | Fixed Inductors | SMD 4.7uH 5.6A Inductor and Choke | Inductor, Shielded, 4.7Uh, 20%, 5.6A; Inductance Vishay |
| Operating Temperature | -55 to 180 C (-67 to 356 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0384 ohms | 0.0384 ohms |