Vishay Precision Group Inductor, Shielded, 4.7Uh, 4A, Smd, Full Reel; Inductance Vishay IHLP2525CZER4R7M11.

Description
INDUCTOR, SHIELDED, 4.7UH, 4A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHLP-2525CZ-11 Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 4.7UH, 4A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHLP-2525CZ-11 Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 4.7Uh, 4A, Smd, Full Reel; Inductance Vishay - 29AC6957 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 4A, Smd, Full Reel; Inductance Vishay
29AC6957
Inductor, Shielded, 4.7Uh, 4A, Smd, Full Reel; Inductance Vishay 29AC6957
INDUCTOR, SHIELDED, 4.7UH, 4A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHLP-2525CZ-11 Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 4A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:IHLP-2525CZ-11 Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6957
Product Name Inductor, Shielded, 4.7Uh, 4A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details