Vishay Precision Group Fixed Inductors - IHLP2525CZER4R7M11 IHLP2525CZER4R7M11

Description
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 753635-IHLP2525CZER4 R7M11 Series: IHLP-2525CZ-11 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 6A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 4A Test Frequency: 100kHz Size: 0.270" L x 0.255" W (6.86mm x 6.47mm) Family Name: IHLP-2525CZ-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 33.4 mOhm Max Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): ASPIAIG-F7030-4R7M-T ; HM72E-064R7LFTR13; MMD-06CZ-4R7M-V1; Introduction Date: October 11, 2006 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 753635-IHLP2525CZER4 R7M11 Series: IHLP-2525CZ-11 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 6A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 4A Test Frequency: 100kHz Size: 0.270" L x 0.255" W (6.86mm x 6.47mm) Family Name: IHLP-2525CZ-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 33.4 mOhm Max Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): ASPIAIG-F7030-4R7M-T ; HM72E-064R7LFTR13; MMD-06CZ-4R7M-V1; Introduction Date: October 11, 2006 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZER4R7M11
753635-IHLP2525CZER4R7M11
Fixed Inductors - IHLP2525CZER4R7M11 753635-IHLP2525CZER4R7M11
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 753635-IHLP2525CZER4 R7M11 Series: IHLP-2525CZ-11 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 6A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 4A Test Frequency: 100kHz Size: 0.270" L x 0.255" W (6.86mm x 6.47mm) Family Name: IHLP-2525CZ-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 33.4 mOhm Max Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): ASPIAIG-F7030-4R7M-T ; HM72E-064R7LFTR13; MMD-06CZ-4R7M-V1; Introduction Date: October 11, 2006 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 753635-IHLP2525CZER4R7M11
Series: IHLP-2525CZ-11
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 6A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 4A
Test Frequency: 100kHz
Size: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Family Name: IHLP-2525CZ-11
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 33.4 mOhm Max
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): ASPIAIG-F7030-4R7M-T; HM72E-064R7LFTR13; MMD-06CZ-4R7M-V1;
Introduction Date: October 11, 2006
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Surface Mount Inductors - 7487123P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487123P
Surface Mount Inductors 7487123P
Vishay IHLP2525CZER4R7M11

Vishay IHLP2525CZER4R7M11

Supplier's Site
Surface Mount Inductors - 7487123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487123
Surface Mount Inductors 7487123
Vishay IHLP2525CZER4R7M11

Vishay IHLP2525CZER4R7M11

Supplier's Site
Surface Mount Inductors - 1729060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729060
Surface Mount Inductors 1729060
Vishay IHLP2525CZER4R7M11

Vishay IHLP2525CZER4R7M11

Supplier's Site
Fixed Inductors - 541-2581-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2581-2-ND
Fixed Inductors 541-2581-2-ND
4.7µH Shielded Molded Inductor 6A 33.4mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 6A 33.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2581-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2581-6-ND
Fixed Inductors 541-2581-6-ND
4.7µH Shielded Molded Inductor 6A 33.4mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 6A 33.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2581-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2581-1-ND
Fixed Inductors 541-2581-1-ND
4.7µH Shielded Molded Inductor 6A 33.4mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 6A 33.4mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7uH 6A Inductor and Choke - 71-IHLP2525CZER4R7M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 6A Inductor and Choke
71-IHLP2525CZER4R7M11
SMD 4.7uH 6A Inductor and Choke 71-IHLP2525CZER4R7M11
SMD Power Inductor 4.7uH 6A Shielded 2525 Product overview: IHLP2525CZER4R7M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER4R7M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 4.7uH 6A Shielded 2525 Product overview: IHLP2525CZER4R7M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER4R7M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 4A, Smd; Inductance Vishay - 18M2279 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 4A, Smd; Inductance Vishay
18M2279
Inductor, Shielded, 4.7Uh, 4A, Smd; Inductance Vishay 18M2279
INDUCTOR, SHIELDED, 4.7UH, 4A, SMD; Inductance:4.7µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHLP-2525CZ-11 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 4A, SMD; Inductance:4.7µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:IHLP-2525CZ-11 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 4.7Uh, 4A, Smd, Full Reel; Inductance Vishay - 83R8306 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 4A, Smd, Full Reel; Inductance Vishay
83R8306
Inductor, Shielded, 4.7Uh, 4A, Smd, Full Reel; Inductance Vishay 83R8306
INDUCTOR, SHIELDED, 4.7UH, 4A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHLP-2525CZ-11 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 4A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:IHLP-2525CZ-11 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
IHLP2525CZER4R7M11
Inductors/Coils/Transformers >> Power Inductors IHLP2525CZER4R7M11
6A 4.7uH ±20% 4A SMD,6.5x6.9mm Power Inductors ROHS

6A 4.7uH ±20% 4A SMD,6.5x6.9mm Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - IHLP2525CZER4R7M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525CZER4R7M11
Fixed Inductors IHLP2525CZER4R7M11
FIXED IND 4.7UH 6A 33.4 MOHM SMD

FIXED IND 4.7UH 6A 33.4 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 753635-IHLP2525CZER4R7M11 7487123P 7487123 541-2581-2-ND 71-IHLP2525CZER4R7M11 18M2279 IHLP2525CZER4R7M11 IHLP2525CZER4R7M11
Product Name Fixed Inductors - IHLP2525CZER4R7M11 Surface Mount Inductors Surface Mount Inductors Fixed Inductors SMD 4.7uH 6A Inductor and Choke Inductor, Shielded, 4.7Uh, 4A, Smd; Inductance Vishay Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Wirewound Molded
Core Material Iron Metal composite Powdered Iron Ferrite, Metal, Composite Iron; Powdered Iron; Iron Powder
Application RF Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J224JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176638-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 120 microH
View Details
0402DF Ferrite Chip Inductors - 0402DF-900 0402DF-900XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details