Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZER4R7M07

Description
4.7µH Shielded Molded Inductor 5.5A 37.11mOhm Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 5.5A 37.11mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525CZER4R7M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZER4R7M07-ND
Fixed Inductors IHLP2525CZER4R7M07-ND
4.7µH Shielded Molded Inductor 5.5A 37.11mOhm Nonstandard

4.7µH Shielded Molded Inductor 5.5A 37.11mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 37.11 mOhm - - General Purpose - IHLP2525CZER4R7M07 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 37.11 mOhm - - General Purpose
IHLP2525CZER4R7M07
INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 37.11 mOhm - - General Purpose IHLP2525CZER4R7M07
INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 37.11 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 37.11 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1064792-IHLP2525CZER4R7M07
Inductors, Coils, Chokes - Fixed Inductors 1064792-IHLP2525CZER4R7M07
Win Source Part Number: 1064792-IHLP2525CZER 4R7M07 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-2525CZ-07 Type: Molded Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 37.11mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Current - Saturation (Isat): 10A

Win Source Part Number: 1064792-IHLP2525CZER4R7M07
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-2525CZ-07
Type: Molded
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 37.11mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Current - Saturation (Isat): 10A

Buy Now Datasheet
4.7uH 100KHz 5.5A Inductor and Choke - 71-IHLP2525CZER4R7M07 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 100KHz 5.5A Inductor and Choke
71-IHLP2525CZER4R7M07
4.7uH 100KHz 5.5A Inductor and Choke 71-IHLP2525CZER4R7M07
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 5.5A 0.03711Ohm DCR 2525 T/R Product overview: IHLP2525CZER4R7M07 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER4R7M0 7 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 5.5A 0.03711Ohm DCR 2525 T/R Product overview: IHLP2525CZER4R7M07 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER4R7M07 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2525CZER4R7M07-ND IHLP2525CZER4R7M07 1064792-IHLP2525CZER4R7M07 71-IHLP2525CZER4R7M07
Product Name Fixed Inductors INDUCTOR POWER 4.7UH 5.5A SMD 4.7¦H 5.5A 10A 5.5A - ¦20% Shielded 37.11 mOhm - - General Purpose Inductors, Coils, Chokes - Fixed Inductors 4.7uH 100KHz 5.5A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0371 ohms 0.0371 ohms 0.0371 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
Surface Mount Inductors - 2125995 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Q Factor 30
View Details
0.0087uH 250MHz 1.5A Inductor and Choke - 71-0402HP-8N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details