Vishay Precision Group Fixed Inductors IHLP2525CZER3R3M8A

Description
3.3µH Shielded Molded Inductor 6.8A 28.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 6.8A 28.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2262-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2262-6-ND
Fixed Inductors 541-2262-6-ND
3.3µH Shielded Molded Inductor 6.8A 28.4mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 6.8A 28.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2262-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2262-2-ND
Fixed Inductors 541-2262-2-ND
3.3µH Shielded Molded Inductor 6.8A 28.4mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 6.8A 28.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2262-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2262-1-ND
Fixed Inductors 541-2262-1-ND
3.3µH Shielded Molded Inductor 6.8A 28.4mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 6.8A 28.4mOhm Max Nonstandard

Buy Now Datasheet
3.3uH 6.8A Inductor and Choke - 71-IHLP2525CZER3R3M8A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3uH 6.8A Inductor and Choke
71-IHLP2525CZER3R3M8A
3.3uH 6.8A Inductor and Choke 71-IHLP2525CZER3R3M8A
3.3uH Shielded Power Inductor, 6.8A, 20%, 2525 SM Product overview: IHLP2525CZER3R3M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 6.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 6.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER3R3M8 A can be used for catalog matching and distributor lookup.

3.3uH Shielded Power Inductor, 6.8A, 20%, 2525 SM Product overview: IHLP2525CZER3R3M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 6.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 6.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER3R3M8A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 3.3Uh, 20%, 6.8A; Inductance Vishay - 38Y8278 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 20%, 6.8A; Inductance Vishay
38Y8278
Inductor, Shielded, 3.3Uh, 20%, 6.8A; Inductance Vishay 38Y8278
INDUCTOR, SHIELDED, 3.3UH, 20%, 6.8A; Inductance:3.3µH; RMS Current (Irms):6.8A; Inductor Construction:Shielde d; Saturation Current (Isat):8.3A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.0284ohm; Product Length:6.86mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 20%, 6.8A; Inductance:3.3µH; RMS Current (Irms):6.8A; Inductor Construction:Shielded; Saturation Current (Isat):8.3A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.0284ohm; Product Length:6.86mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 3.3Uh, 20%, 6.8A; Inductance Vishay - 05Y0318 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 20%, 6.8A; Inductance Vishay
05Y0318
Inductor, Shielded, 3.3Uh, 20%, 6.8A; Inductance Vishay 05Y0318
INDUCTOR, SHIELDED, 3.3UH, 20%, 6.8A; Inductance:3.3µH; RMS Current (Irms):6.8A; Inductor Construction:Shielde d; Saturation Current (Isat):8.3A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.0284ohm; Product Length:6.86mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 20%, 6.8A; Inductance:3.3µH; RMS Current (Irms):6.8A; Inductor Construction:Shielded; Saturation Current (Isat):8.3A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.0284ohm; Product Length:6.86mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2262-6-ND 71-IHLP2525CZER3R3M8A 38Y8278
Product Name Fixed Inductors 3.3uH 6.8A Inductor and Choke Inductor, Shielded, 3.3Uh, 20%, 6.8A; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0284 ohms 0.0284 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-101 0302CS-101XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers