Power Inductors - SMD 3.3uH 20% AEC-Q200 Product overview: IHLP2525CZER3R3M1A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3.3uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 3.3uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER3R3M1
FIXED IND 3.3UH 7A 26 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP2525CZER3R3M1A | 541-IHLP2525CZER3R3M1A-ND |
| Product Name | Automotive SMD 3.3uH Inductor and Choke | Fixed Inductors |
| Technology | Power Choke | |
| Core Material | Composite | Powdered Iron |
| Inductance Range | 3.3 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Packing Method | Reel | Bulk |