Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZER3R3M07

Description
3.3µH Shielded Molded Inductor 6A 28.21mOhm Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 6A 28.21mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525CZER3R3M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZER3R3M07-ND
Fixed Inductors IHLP2525CZER3R3M07-ND
3.3µH Shielded Molded Inductor 6A 28.21mOhm Nonstandard

3.3µH Shielded Molded Inductor 6A 28.21mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZER3R3M07
921066-IHLP2525CZER3R3M07
Fixed Inductors - IHLP2525CZER3R3M07 921066-IHLP2525CZER3R3M07
Manufacturer: Vishay Win Source Part Number: 921066-IHLP2525CZER3 R3M07 Series: IHLP-2525CZ-07 Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µH Shielded Molded Inductor 6 A 28.21mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.4000

Manufacturer: Vishay
Win Source Part Number: 921066-IHLP2525CZER3R3M07
Series: IHLP-2525CZ-07
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 µH Shielded Molded Inductor 6 A 28.21mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose - IHLP2525CZER3R3M07 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose
IHLP2525CZER3R3M07
INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose IHLP2525CZER3R3M07
INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
3.3uH 100KHz 6A Inductor and Choke - 71-IHLP2525CZER3R3M07 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3uH 100KHz 6A Inductor and Choke
71-IHLP2525CZER3R3M07
3.3uH 100KHz 6A Inductor and Choke 71-IHLP2525CZER3R3M07
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 6A 0.02821Ohm DCR 2525 T/R Product overview: IHLP2525CZER3R3M07 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER3R3M0 7 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 6A 0.02821Ohm DCR 2525 T/R Product overview: IHLP2525CZER3R3M07 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER3R3M07 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHLP2525CZER3R3M07-ND 921066-IHLP2525CZER3R3M07 IHLP2525CZER3R3M07 71-IHLP2525CZER3R3M07
Product Name Fixed Inductors Fixed Inductors - IHLP2525CZER3R3M07 INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 28.21 mOhm - - General Purpose 3.3uH 100KHz 6A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0282 ohms 0.0282 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIRCH-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details