Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984197-IHLP2525CZER3
Packaging: Tape and Reel
Length: 6.858 mm
Inductance: 33 µH
Height: 2.9972 mm
Width: 6.477 mm
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 984197-IHLP2525CZER330M11 |
| Product Name | OEM Parts - OEM Parts (F - I) - IHLP2525CZER330M11 |