Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZER2R2MA1

Description
2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2525CZER2R2MA1CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER2R2MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER2R2MA1TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
984198-IHLP2525CZER2R2MA1
Inductors, Coils, Chokes - Fixed Inductors 984198-IHLP2525CZER2R2MA1
Win Source Part Number: 984198-IHLP2525CZER2 R2MA1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-2525CZ-A1 Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 38MHz Package / Case: Nonstandard DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP2525CZER2R2M A1CT,541-IHLP2525CZE R2R2MA1TR,541-IHLP25 25CZER2R2MA1DKR Current - Saturation (Isat): 14A

Win Source Part Number: 984198-IHLP2525CZER2R2MA1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-2525CZ-A1
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 38MHz
Package / Case: Nonstandard
DC Resistance (DCR): 20mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP2525CZER2R2MA1CT,541-IHLP2525CZER2R2MA1TR,541-IHLP2525CZER2R2MA1DKR
Current - Saturation (Isat): 14A

Buy Now Datasheet
Inductor and Choke - 71-IHLP2525CZER2R2MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-IHLP2525CZER2R2MA1
Inductor and Choke 71-IHLP2525CZER2R2MA1
IHLP-2525CZ-A1 2.2 20% ER E3 Product overview: IHLP2525CZER2R2MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER2R2MA 1 can be used for catalog matching and distributor lookup.

IHLP-2525CZ-A1 2.2 20% ER E3 Product overview: IHLP2525CZER2R2MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER2R2MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 8A; Inductance Vishay - 92AH3029 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 8A; Inductance Vishay
92AH3029
Inductor, 2.2Uh, Shielded, 8A; Inductance Vishay 92AH3029
INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-2525CZ-A1 Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLP-2525CZ-A1 Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - IHLP2525CZER2R2MA1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525CZER2R2MA1
Fixed Inductors IHLP2525CZER2R2MA1
IHLP-2525CZ-A1 2.2 20% ER E3

IHLP-2525CZ-A1 2.2 20% ER E3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2525CZER2R2MA1CT-ND 984198-IHLP2525CZER2R2MA1 71-IHLP2525CZER2R2MA1 92AH3029 IHLP2525CZER2R2MA1
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor and Choke Inductor, 2.2Uh, Shielded, 8A; Inductance Vishay Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Composite Composite Metal Composite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details