Vishay Intertechnology, Inc. Fixed Inductors - IHLP2525CZER2R2M07 IHLP2525CZER2R2M07

Description
Manufacturer: Vishay Dale Win Source Part Number: 1185315-IHLP2525CZER 2R2M07 Series: IHLP-2525CZ-07 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 8A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Current - Saturation: 14A Test Frequency: 100kHz Size: 0.270" L x 0.255" W (6.86mm x 6.47mm) Family Name: IHLP-2525CZ-07 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 17.73 mOhm Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): EPL6024-222MEC; EPL6024-222MED; EPL6024-222MEB; Introduction Date: March 22, 2004 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1185315-IHLP2525CZER 2R2M07 Series: IHLP-2525CZ-07 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 8A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Current - Saturation: 14A Test Frequency: 100kHz Size: 0.270" L x 0.255" W (6.86mm x 6.47mm) Family Name: IHLP-2525CZ-07 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 17.73 mOhm Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): EPL6024-222MEC; EPL6024-222MED; EPL6024-222MEB; Introduction Date: March 22, 2004 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZER2R2M07
1185315-IHLP2525CZER2R2M07
Fixed Inductors - IHLP2525CZER2R2M07 1185315-IHLP2525CZER2R2M07
Manufacturer: Vishay Dale Win Source Part Number: 1185315-IHLP2525CZER 2R2M07 Series: IHLP-2525CZ-07 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 8A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Current - Saturation: 14A Test Frequency: 100kHz Size: 0.270" L x 0.255" W (6.86mm x 6.47mm) Family Name: IHLP-2525CZ-07 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 17.73 mOhm Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): EPL6024-222MEC; EPL6024-222MED; EPL6024-222MEB; Introduction Date: March 22, 2004 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 1185315-IHLP2525CZER2R2M07
Series: IHLP-2525CZ-07
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 8A
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 14A
Test Frequency: 100kHz
Size: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Family Name: IHLP-2525CZ-07
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 17.73 mOhm
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): EPL6024-222MEC; EPL6024-222MED; EPL6024-222MEB;
Introduction Date: March 22, 2004
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 17.73 mOhm - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 17.73 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLP2525CZER2R2M07
INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 17.73 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLP2525CZER2R2M07
INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 17.73 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 17.73 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
2.2uH 100KHz 8A Inductor and Choke - 71-IHLP2525CZER2R2M07 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 100KHz 8A Inductor and Choke
71-IHLP2525CZER2R2M07
2.2uH 100KHz 8A Inductor and Choke 71-IHLP2525CZER2R2M07
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 8A 0.01773Ohm DCR 2525 T/R Product overview: IHLP2525CZER2R2M07 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER2R2M0 7 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 8A 0.01773Ohm DCR 2525 T/R Product overview: IHLP2525CZER2R2M07 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER2R2M07 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP2525CZER2R2M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZER2R2M07-ND
Fixed Inductors IHLP2525CZER2R2M07-ND
2.2µH Shielded Molded Inductor 8A 17.73mOhm Nonstandard

2.2µH Shielded Molded Inductor 8A 17.73mOhm Nonstandard

Buy Now Datasheet
Inductor,non-Specified,2.2Uh,20+% Tol,20-% Tol,2725-Case Vishay - 18M2272 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,non-Specified,2.2Uh,20+% Tol,20-% Tol,2725-Case Vishay
18M2272
Inductor,non-Specified,2.2Uh,20+% Tol,20-% Tol,2725-Case Vishay 18M2272
Inductor,Non-Specifi ed,2.2uH,20+% Tol,20-% Tol,2725-Case

Inductor,Non-Specified,2.2uH,20+% Tol,20-% Tol,2725-Case

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1185315-IHLP2525CZER2R2M07 IHLP2525CZER2R2M07 71-IHLP2525CZER2R2M07 IHLP2525CZER2R2M07-ND 18M2272
Product Name Fixed Inductors - IHLP2525CZER2R2M07 INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 17.73 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) 2.2uH 100KHz 8A Inductor and Choke Fixed Inductors Inductor,non-Specified,2.2Uh,20+% Tol,20-% Tol,2725-Case Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke General Purpose
Inductance Range 2.2 microH 2.2 microH 2.2 microH
DCR 0.0177 ohms 0.0177 ohms 0.0177 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 8-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details