Vishay Intertechnology, Inc. 2.2uH 100KHz 8A Inductor and Choke IHLP2525CZER2R2M06

Description
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 8A 0.01773Ohm DCR 2525 T/R Product overview: IHLP2525CZER2R2M06 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER2R2M0 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 8A 0.01773Ohm DCR 2525 T/R Product overview: IHLP2525CZER2R2M06 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER2R2M0 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2uH 100KHz 8A Inductor and Choke - 71-IHLP2525CZER2R2M06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 100KHz 8A Inductor and Choke
71-IHLP2525CZER2R2M06
2.2uH 100KHz 8A Inductor and Choke 71-IHLP2525CZER2R2M06
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 8A 0.01773Ohm DCR 2525 T/R Product overview: IHLP2525CZER2R2M06 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER2R2M0 6 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 8A 0.01773Ohm DCR 2525 T/R Product overview: IHLP2525CZER2R2M06 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER2R2M06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZER2R2M06
718637-IHLP2525CZER2R2M06
Fixed Inductors - IHLP2525CZER2R2M06 718637-IHLP2525CZER2R2M06
Manufacturer: Vishay Dale Win Source Part Number: 718637-IHLP2525CZER2 R2M06 Packaging: Tape and Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Current - Saturation: 14A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 17.73mOhm Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) Current Rating (Amps): 8A Inductance Frequency - Test: 100kHz

Manufacturer: Vishay Dale
Win Source Part Number: 718637-IHLP2525CZER2R2M06
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Current - Saturation: 14A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 17.73mOhm
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Current Rating (Amps): 8A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 541-IHLP2525CZER2R2M06TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 8A 17.73mOhm Nonstandard

2.2µH Shielded Molded Inductor 8A 17.73mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER2R2M06CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 8A 17.73 MOHM

FIXED IND 2.2UH 8A 17.73 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER2R2M06DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 8A 17.73 MOHM

FIXED IND 2.2UH 8A 17.73 MOHM

Buy Now Datasheet
INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 17.73 mOhm - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 17.73 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLP2525CZER2R2M06
INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 17.73 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLP2525CZER2R2M06
INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 17.73 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 17.73 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-IHLP2525CZER2R2M06 718637-IHLP2525CZER2R2M06 541-IHLP2525CZER2R2M06TR-ND IHLP2525CZER2R2M06
Product Name 2.2uH 100KHz 8A Inductor and Choke Fixed Inductors - IHLP2525CZER2R2M06 Fixed Inductors INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 17.73 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Molded; Shielded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details