Vishay Precision Group Inductor, Shielded, 2.2Uh, 14A, Smd, Full Reel; Inductance Vishay IHLP2525CZER2R2M01.

Description
INDUCTOR, SHIELDED, 2.2UH, 14A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.02ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 2.2UH, 14A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.02ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 2.2Uh, 14A, Smd, Full Reel; Inductance Vishay - 26AC0428 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 14A, Smd, Full Reel; Inductance Vishay
26AC0428
Inductor, Shielded, 2.2Uh, 14A, Smd, Full Reel; Inductance Vishay 26AC0428
INDUCTOR, SHIELDED, 2.2UH, 14A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.02ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 14A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLP-2525CZ-01 Series; DC Resistance Max:0.02ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26AC0428
Product Name Inductor, Shielded, 2.2Uh, 14A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
DCR 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3161-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers