Vishay Precision Group Automotive 22uH 2.8A Inductor and Choke IHLP2525CZER220M8A

Description
22uH 2.8A Shielded Fixed Inductor, 2525 Case, AEC-Q200 Product overview: IHLP2525CZER220M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 2.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER220M8 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uH 2.8A Shielded Fixed Inductor, 2525 Case, AEC-Q200 Product overview: IHLP2525CZER220M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 2.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER220M8 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 22uH 2.8A Inductor and Choke - 71-IHLP2525CZER220M8A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 2.8A Inductor and Choke
71-IHLP2525CZER220M8A
Automotive 22uH 2.8A Inductor and Choke 71-IHLP2525CZER220M8A
22uH 2.8A Shielded Fixed Inductor, 2525 Case, AEC-Q200 Product overview: IHLP2525CZER220M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 2.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER220M8 A can be used for catalog matching and distributor lookup.

22uH 2.8A Shielded Fixed Inductor, 2525 Case, AEC-Q200 Product overview: IHLP2525CZER220M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 2.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER220M8A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-2258-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2258-1-ND
Fixed Inductors 541-2258-1-ND
22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard

22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2258-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2258-2-ND
Fixed Inductors 541-2258-2-ND
22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard

22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2258-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2258-6-ND
Fixed Inductors 541-2258-6-ND
22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard

22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 22Uh, 20%, 2.8A; Inductance Vishay - 05Y0317 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 20%, 2.8A; Inductance Vishay
05Y0317
Inductor, Shielded, 22Uh, 20%, 2.8A; Inductance Vishay 05Y0317
INDUCTOR, SHIELDED, 22UH, 20%, 2.8A; Inductance:22µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.174ohm; Product Length:6.86mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 20%, 2.8A; Inductance:22µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.174ohm; Product Length:6.86mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 22Uh, 20%, 2.8A; Inductance Vishay - 38Y8277 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 20%, 2.8A; Inductance Vishay
38Y8277
Inductor, Shielded, 22Uh, 20%, 2.8A; Inductance Vishay 38Y8277
INDUCTOR, SHIELDED, 22UH, 20%, 2.8A; Inductance:22µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.174ohm; Product Length:6.86mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 20%, 2.8A; Inductance:22µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.174ohm; Product Length:6.86mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 22 H, 20%, Shielded, 0.174 Ohm Rohs Compliant Vishay - 40Y8577 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 22 H, 20%, Shielded, 0.174 Ohm Rohs Compliant Vishay
40Y8577
Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 22 H, 20%, Shielded, 0.174 Ohm Rohs Compliant Vishay 40Y8577
Surface Mount Power Inductor, AEC-Q200 IHLP-2525CA-8A Series, 22 H, 20%, Shielded, 0.174 ohm RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 IHLP-2525CA-8A Series, 22 H, 20%, Shielded, 0.174 ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2525CZER220M8A 541-2258-1-ND 05Y0317 40Y8577
Product Name Automotive 22uH 2.8A Inductor and Choke Fixed Inductors Inductor, Shielded, 22Uh, 20%, 2.8A; Inductance Vishay Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 22 H, 20%, Shielded, 0.174 Ohm Rohs Compliant Vishay
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded Shielded
Operating Temperature -55 to 180 C (-67 to 356 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Common Mode Chokes - 237-2281-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers