Vishay Precision Group Automotive 22uH 100KHz 2.8A Inductor and Choke IHLP2525CZER220M5A

Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 2.8A 0.174Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 2.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER220M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 2.8A 0.174Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 2.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER220M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 22uH 100KHz 2.8A Inductor and Choke - 71-IHLP2525CZER220M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 2.8A Inductor and Choke
71-IHLP2525CZER220M5A
Automotive 22uH 100KHz 2.8A Inductor and Choke 71-IHLP2525CZER220M5A
Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 2.8A 0.174Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 2.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER220M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 2.8A 0.174Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 2.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER220M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-4342-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4342-6-ND
Fixed Inductors 541-4342-6-ND
22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard

22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4342-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4342-1-ND
Fixed Inductors 541-4342-1-ND
22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard

22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4342-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4342-2-ND
Fixed Inductors 541-4342-2-ND
22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard

22µH Shielded Molded Inductor 2.8A 174mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 22Uh, 2.8A; Inductance Vishay - 73W9815 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 22Uh, 2.8A; Inductance Vishay
73W9815
Inductor, Shielded, Aec-Q200, 22Uh, 2.8A; Inductance Vishay 73W9815
INDUCTOR, SHIELDED, AEC-Q200, 22UH, 2.8A; Inductance:22µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:IHLP-2525CZ-5A Series; DC Resistance Max:0.174ohm; Product Width:6.47mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 22UH, 2.8A; Inductance:22µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:IHLP-2525CZ-5A Series; DC Resistance Max:0.174ohm; Product Width:6.47mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2525CZER220M5A 541-4342-6-ND 73W9815
Product Name Automotive 22uH 100KHz 2.8A Inductor and Choke Fixed Inductors Inductor, Shielded, Aec-Q200, 22Uh, 2.8A; Inductance Vishay
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176797-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
2 suppliers
Surface Mount Inductors - 1678489 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details