Vishay Precision Group SMD 22uH 2.5A Inductor and Choke IHLP2525CZER220M1A

Description
SMD Inductor 22uH 2.5A Shielded 2525 20% Product overview: IHLP2525CZER220M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER220M1 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 22uH 2.5A Shielded 2525 20% Product overview: IHLP2525CZER220M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER220M1 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22uH 2.5A Inductor and Choke - 71-IHLP2525CZER220M1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH 2.5A Inductor and Choke
71-IHLP2525CZER220M1A
SMD 22uH 2.5A Inductor and Choke 71-IHLP2525CZER220M1A
SMD Inductor 22uH 2.5A Shielded 2525 20% Product overview: IHLP2525CZER220M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER220M1 A can be used for catalog matching and distributor lookup.

SMD Inductor 22uH 2.5A Shielded 2525 20% Product overview: IHLP2525CZER220M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER220M1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-2579-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2579-2-ND
Fixed Inductors 541-2579-2-ND
22µH Shielded Molded Inductor 2.9A 135mOhm Max Nonstandard

22µH Shielded Molded Inductor 2.9A 135mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2579-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2579-6-ND
Fixed Inductors 541-2579-6-ND
22µH Shielded Molded Inductor 2.9A 135mOhm Max Nonstandard

22µH Shielded Molded Inductor 2.9A 135mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2579-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2579-1-ND
Fixed Inductors 541-2579-1-ND
22µH Shielded Molded Inductor 2.9A 135mOhm Max Nonstandard

22µH Shielded Molded Inductor 2.9A 135mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLP2525CZER220M1A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525CZER220M1A
Fixed Inductors IHLP2525CZER220M1A
FIXED IND 22UH 2.9A 135 MOHM SMD

FIXED IND 22UH 2.9A 135 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 22Uh, 2.5A; Inductance Vishay - 04X5195 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 22Uh, 2.5A; Inductance Vishay
04X5195
Inductor, Shielded, Aec-Q200, 22Uh, 2.5A; Inductance Vishay 04X5195
INDUCTOR, SHIELDED, AEC-Q200, 22UH, 2.5A; Inductance:22µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:IHLP-2525CZ-1A Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 22UH, 2.5A; Inductance:22µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:IHLP-2525CZ-1A Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, Aec-Q200, 22Uh, 2.9A Rohs Compliant Vishay - 91AH7630 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 22Uh, 2.9A Rohs Compliant Vishay
91AH7630
Inductor, Shielded, Aec-Q200, 22Uh, 2.9A Rohs Compliant Vishay 91AH7630
INDUCTOR, SHIELDED, AEC-Q200, 22UH, 2.9A ROHS COMPLIANT: YES

INDUCTOR, SHIELDED, AEC-Q200, 22UH, 2.9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2525CZER220M1A 541-2579-2-ND IHLP2525CZER220M1A 04X5195 91AH7630
Product Name SMD 22uH 2.5A Inductor and Choke Fixed Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 22Uh, 2.5A; Inductance Vishay Inductor, Shielded, Aec-Q200, 22Uh, 2.9A Rohs Compliant Vishay
Core Material Ferrite Powdered Iron Iron; Powdered Iron; Iron Powder
Inductance Range 22 microH 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers