Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZER1R5M5A

Description
1.5µH Shielded Molded Inductor Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2525CZER1R5M5ATR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor Nonstandard

1.5µH Shielded Molded Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER1R5M5ACT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor Nonstandard

1.5µH Shielded Molded Inductor Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370180-IHLP2525CZER1R5M5A - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370180-IHLP2525CZER1R5M5A
Inductors, Coils, Chokes - Fixed Inductors 1370180-IHLP2525CZER1R5M5A
Win Source Part Number: 1370180-IHLP2525CZER 1R5M5A Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: IHLP-2525CZ-5A Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) Height - Seated (Max): 0.118" (3.00mm) ECCN: EAR99 Inductance: 1.5 µH Shielding: Shielded Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370180-IHLP2525CZER1R5M5A
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: IHLP-2525CZ-5A
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Height - Seated (Max): 0.118" (3.00mm)
ECCN: EAR99
Inductance: 1.5 µH
Shielding: Shielded
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
SMD 1.5UH Inductor and Choke - 71-IHLP2525CZER1R5M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH Inductor and Choke
71-IHLP2525CZER1R5M5A
SMD 1.5UH Inductor and Choke 71-IHLP2525CZER1R5M5A
FIXED IND 1.5UH SMD Product overview: IHLP2525CZER1R5M5A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER1R5M5 A can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH SMD Product overview: IHLP2525CZER1R5M5A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER1R5M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2525CZER1R5M5ATR-ND 1370180-IHLP2525CZER1R5M5A 71-IHLP2525CZER1R5M5A
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1.5UH Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application RF Choke RF Choke
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers