1.5µH Shielded Molded Inductor 9A 14.5mOhm Nonstandard
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 9A 0.0145Ohm DCR 2525 T/R Product overview: IHLP2525CZER1R5M06 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER1R5M0
INDUCTOR POWER 1.5UH 9A SMD 1.5¦H 9A 18A 9A - ¦20% Shielded 14.5 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Inductor,Non-Specifi
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHLP2525CZER1R5M06-ND | 71-IHLP2525CZER1R5M06 | IHLP2525CZER1R5M06 | 18M2266 |
| Product Name | Fixed Inductors | 1.5uH 100KHz 9A Inductor and Choke | INDUCTOR POWER 1.5UH 9A SMD 1.5¦H 9A 18A 9A - ¦20% Shielded 14.5 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) | Inductor,non-Specified,1.5Uh,20+% Tol,20-% Tol,2725-Case Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | |||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0145 ohms | 0.0145 ohms |