1.5uH Shielded SMD Inductor, 9A, 15mR DCR, 2525 Product overview: IHLP2525CZER1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER1R5M0
1.5µH Shielded Molded Inductor 9A 15mOhm Max Nonstandard
1.5µH Shielded Molded Inductor 9A 15mOhm Max Nonstandard
1.5µH Shielded Molded Inductor 9A 15mOhm Max Nonstandard
INDUCTOR POWER 1.5UH 9A SMD 1.5¦H 9A 18A 9A - ¦20% Shielded 15 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«
9A 1.5uH ±20% 18A SMD,6.5x6.9mm Power Inductors ROHS
FIXED IND 1.5UH 9A 15 MOHM SMD
Inductor;High Current;Ind 1.5uH;Tol +/-20%;Cur 9A;SMT;Case 2525;DCR 14 Ohms
INDUCTOR, SHIELDED, 1.5UH, 18A, SMD; Inductance:1.5µH; RMS Current (Irms):9A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP2525CZER1R5M01 | 541-1007-6-ND | IHLP2525CZER1R5M01 | IHLP2525CZER1R5M01 | IHLP2525CZER1R5M01 | 70201776 | 45C2539 |
| Product Name | SMD 1.5uH 9A Inductor and Choke | Fixed Inductors | INDUCTOR POWER 1.5UH 9A SMD 1.5¦H 9A 18A 9A - ¦20% Shielded 15 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel« | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Inductor;High Current;Ind 1.5uH;Tol +/-20%;Cur 9A;SMT;Case 2525;DCR 14 Ohms | Inductor, Shielded, 1.5Uh, 18A, Smd; Inductance Vishay |
| Core Material | Ferrite, Metal, Composite | ||||||
| Inductance Range | 1.5 microH | 1.5 microH | 1.5 microH | 1.5 microH | 1.5 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded |