Vishay Intertechnology, Inc. Fixed Inductors - IHLP2525CZER1R0MA1 IHLP2525CZER1R0MA1

Description
Manufacturer: Vishay Win Source Part Number: 714491-IHLP2525CZER1 R0MA1 Family Name: IHLP-2525CZ-A1 Manufacturer Homepage: www.vishay.com Reference Date Code: 1232+ Alternative Parts (Cross-Reference): HA72E-061R0LFTR13; HM72E-061R0LFTR13; MPX1D0650L1R0; Introduction Date: March 15, 2011 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 714491-IHLP2525CZER1 R0MA1 Family Name: IHLP-2525CZ-A1 Manufacturer Homepage: www.vishay.com Reference Date Code: 1232+ Alternative Parts (Cross-Reference): HA72E-061R0LFTR13; HM72E-061R0LFTR13; MPX1D0650L1R0; Introduction Date: March 15, 2011 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZER1R0MA1
714491-IHLP2525CZER1R0MA1
Fixed Inductors - IHLP2525CZER1R0MA1 714491-IHLP2525CZER1R0MA1
Manufacturer: Vishay Win Source Part Number: 714491-IHLP2525CZER1 R0MA1 Family Name: IHLP-2525CZ-A1 Manufacturer Homepage: www.vishay.com Reference Date Code: 1232+ Alternative Parts (Cross-Reference): HA72E-061R0LFTR13; HM72E-061R0LFTR13; MPX1D0650L1R0; Introduction Date: March 15, 2011 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 714491-IHLP2525CZER1R0MA1
Family Name: IHLP-2525CZ-A1
Manufacturer Homepage: www.vishay.com
Reference Date Code: 1232+
Alternative Parts (Cross-Reference): HA72E-061R0LFTR13; HM72E-061R0LFTR13; MPX1D0650L1R0;
Introduction Date: March 15, 2011
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Automotive 1uH 100KHz 11A Inductor and Choke - 71-IHLP2525CZER1R0MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 100KHz 11A Inductor and Choke
71-IHLP2525CZER1R0MA1
Automotive 1uH 100KHz 11A Inductor and Choke 71-IHLP2525CZER1R0MA1
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 11A 0.01Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER1R0MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 11A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER1R0MA 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 11A 0.01Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER1R0MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 11A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER1R0MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2525CZER1R0MA1CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 11A 10mOhm Max Nonstandard

1µH Shielded Molded Inductor 11A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER1R0MA1TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 11A 10mOhm Max Nonstandard

1µH Shielded Molded Inductor 11A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER1R0MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 11A 10mOhm Max Nonstandard

1µH Shielded Molded Inductor 11A 10mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 714491-IHLP2525CZER1R0MA1 71-IHLP2525CZER1R0MA1 541-IHLP2525CZER1R0MA1CT-ND
Product Name Fixed Inductors - IHLP2525CZER1R0MA1 Automotive 1uH 100KHz 11A Inductor and Choke Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Molded SMD Inductors - 2176737-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0013 microH
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers