1uH 12A Shielded SMT Inductor, 2525 Case, 20% Tol Product overview: IHLP2525CZER1R0M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER1R0M8
Vishay IHLP2525CZER1R0M8A
1µH Shielded Molded Inductor 12A 8.45mOhm Max Nonstandard
1µH Shielded Molded Inductor 12A 8.45mOhm Max Nonstandard
1µH Shielded Molded Inductor 12A 8.45mOhm Max Nonstandard
INDUCTOR, SHIELDED, 1UH, 20%, 12A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielde
Surface Mount Power Inductor, AEC-Q200 IHLP-2525CA-8A Series, 1 H, 20%, Shielded, 8450 ohm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP2525CZER1R0M8A | 2237270 | 541-2264-1-ND | 38Y8273 | 40Y8573 |
| Product Name | 1uH 12A Inductor and Choke | Surface Mount Inductors | Fixed Inductors | Inductor, Shielded, 1Uh, 20%, 12A; Inductance Vishay | Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 1 H, 20%, Shielded, 8450 Ohm Rohs Compliant Vishay |
| Inductance Range | 1 microH | 1 microH | 1 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded | |
| DCR | 0.0084 ohms | 0.0084 ohms | 0.0084 ohms |