Vishay Intertechnology, Inc. Inductors, Coils, Chokes - Fixed Inductors IHLP2525CZER1R0M5A

Description
Win Source Part Number: 1064791-IHLP2525CZER 1R0M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-2525CZ-5A Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 53.2MHz Package / Case: Nonstandard DC Resistance (DCR): 8.45mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) Alternative Parts (Cross-Reference): SRP7050TA-1R0M; SPM6530T-1R0M120; SRP6540-1R0M; SRP7030-1R0M; 784771010; SPM5020T-1R0M-LRIHLP 2525CZER1R0M5A.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-4340-1,541-4340- 2,IHLP2525CZER1R0M5A -ND,541-4340-6 Current - Saturation (Isat): 13A
Request a Quote Datasheet
Description
Win Source Part Number: 1064791-IHLP2525CZER 1R0M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-2525CZ-5A Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 53.2MHz Package / Case: Nonstandard DC Resistance (DCR): 8.45mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) Alternative Parts (Cross-Reference): SRP7050TA-1R0M; SPM6530T-1R0M120; SRP6540-1R0M; SRP7030-1R0M; 784771010; SPM5020T-1R0M-LRIHLP 2525CZER1R0M5A.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-4340-1,541-4340- 2,IHLP2525CZER1R0M5A -ND,541-4340-6 Current - Saturation (Isat): 13A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1064791-IHLP2525CZER1R0M5A
Inductors, Coils, Chokes - Fixed Inductors 1064791-IHLP2525CZER1R0M5A
Win Source Part Number: 1064791-IHLP2525CZER 1R0M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-2525CZ-5A Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 53.2MHz Package / Case: Nonstandard DC Resistance (DCR): 8.45mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) Alternative Parts (Cross-Reference): SRP7050TA-1R0M; SPM6530T-1R0M120; SRP6540-1R0M; SRP7030-1R0M; 784771010; SPM5020T-1R0M-LRIHLP 2525CZER1R0M5A.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-4340-1,541-4340- 2,IHLP2525CZER1R0M5A -ND,541-4340-6 Current - Saturation (Isat): 13A

Win Source Part Number: 1064791-IHLP2525CZER1R0M5A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-2525CZ-5A
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 53.2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 8.45mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Alternative Parts (Cross-Reference): SRP7050TA-1R0M; SPM6530T-1R0M120; SRP6540-1R0M; SRP7030-1R0M; 784771010; SPM5020T-1R0M-LRIHLP2525CZER1R0M5A.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-4340-1,541-4340-2,IHLP2525CZER1R0M5A-ND,541-4340-6
Current - Saturation (Isat): 13A

Buy Now Datasheet
Automotive 1uH 100KHz 12A Inductor and Choke - 71-IHLP2525CZER1R0M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 100KHz 12A Inductor and Choke
71-IHLP2525CZER1R0M5A
Automotive 1uH 100KHz 12A Inductor and Choke 71-IHLP2525CZER1R0M5A
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 12A 0.00845Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER1R0M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER1R0M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 12A 0.00845Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER1R0M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER1R0M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-4340-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4340-1-ND
Fixed Inductors 541-4340-1-ND
1µH Shielded Molded Inductor 12A 8.45mOhm Max Nonstandard

1µH Shielded Molded Inductor 12A 8.45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4340-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4340-2-ND
Fixed Inductors 541-4340-2-ND
1µH Shielded Molded Inductor 12A 8.45mOhm Max Nonstandard

1µH Shielded Molded Inductor 12A 8.45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4340-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4340-6-ND
Fixed Inductors 541-4340-6-ND
1µH Shielded Molded Inductor 12A 8.45mOhm Max Nonstandard

1µH Shielded Molded Inductor 12A 8.45mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 1Uh, Shielded, 12A; Inductance Vishay - 73W9806 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 12A; Inductance Vishay
73W9806
Power Inductor, 1Uh, Shielded, 12A; Inductance Vishay 73W9806
POWER INDUCTOR, 1UH, SHIELDED, 12A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:IHLP-2525CZ-5A Series; DC Resistance Max:0.00845ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 1UH, SHIELDED, 12A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:IHLP-2525CZ-5A Series; DC Resistance Max:0.00845ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 1Uh, Shielded, 12A; Inductance Vishay - 71AJ8649 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 12A; Inductance Vishay
71AJ8649
Power Inductor, 1Uh, Shielded, 12A; Inductance Vishay 71AJ8649
POWER INDUCTOR, 1UH, SHIELDED, 12A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:IHLP-2525CZ-5A Series; DC Resistance Max:0.00845ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 1UH, SHIELDED, 12A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:IHLP-2525CZ-5A Series; DC Resistance Max:0.00845ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1064791-IHLP2525CZER1R0M5A 71-IHLP2525CZER1R0M5A 541-4340-1-ND 73W9806
Product Name Inductors, Coils, Chokes - Fixed Inductors Automotive 1uH 100KHz 12A Inductor and Choke Fixed Inductors Power Inductor, 1Uh, Shielded, 12A; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Application RF Choke
Configuration Fixed Fixed
Inductance Range 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-3129-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details