INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 8.44 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 11A 0.00844Ohm DCR 2525 T/R Product overview: IHLP2525CZER1R0M07 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER1R0M0
1µH Shielded Molded Inductor 11A 8.84mOhm Nonstandard
FIXED IND 1UH 11A 8.84 MOHM SMD
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP2525CZER1R0M07 | 71-IHLP2525CZER1R0M07 | 541-IHLP2525CZER1R0M07TR-ND |
| Product Name | INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 8.44 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) | 1uH 100KHz 11A Inductor and Choke | Fixed Inductors |
| Application | General Purpose | ||
| Inductance Range | 1 microH | 1 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0084 ohms | 0.0088 ohms | |
| Standards and Certifications | RoHS |