Manufacturer: Vishay Dale
Win Source Part Number: 1327396-IHLP2525CZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Inductance: 1 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
DC Resistance (DCR): 8.84mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Current - Saturation (Isat): 22A
RoHS Status: ROHS3 Compliant
1µH Shielded Molded Inductor 11A 8.84mOhm Nonstandard
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 11A 0.00884Ohm DCR 2525 T/R Product overview: IHLP2525CZER1R0M06 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER1R0M0
INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 8.44 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 1327396-IHLP2525CZER1R0M06 | IHLP2525CZER1R0M06-ND | 71-IHLP2525CZER1R0M06 | IHLP2525CZER1R0M06 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 1uH 100KHz 11A Inductor and Choke | INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 8.44 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Application | RF Choke | General Purpose | ||
| Configuration | Fixed | Fixed | ||
| Inductance Range | 1 microH | 1 microH | 1 microH |