Vishay Precision Group 15uH 2.9A Inductor and Choke IHLP2525CZER150M8A

Description
15uH 2.9A Shielded SM Inductor, 20% Tol, 127mR DCR Product overview: IHLP2525CZER150M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 2.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 2.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER150M8 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15uH 2.9A Shielded SM Inductor, 20% Tol, 127mR DCR Product overview: IHLP2525CZER150M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 2.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 2.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER150M8 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15uH 2.9A Inductor and Choke - 71-IHLP2525CZER150M8A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15uH 2.9A Inductor and Choke
71-IHLP2525CZER150M8A
15uH 2.9A Inductor and Choke 71-IHLP2525CZER150M8A
15uH 2.9A Shielded SM Inductor, 20% Tol, 127mR DCR Product overview: IHLP2525CZER150M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 2.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 2.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER150M8 A can be used for catalog matching and distributor lookup.

15uH 2.9A Shielded SM Inductor, 20% Tol, 127mR DCR Product overview: IHLP2525CZER150M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 2.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 2.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER150M8A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-2173-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2173-2-ND
Fixed Inductors 541-2173-2-ND
15µH Shielded Molded Inductor 2.9A 127mOhm Max Nonstandard

15µH Shielded Molded Inductor 2.9A 127mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2173-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2173-1-ND
Fixed Inductors 541-2173-1-ND
15µH Shielded Molded Inductor 2.9A 127mOhm Max Nonstandard

15µH Shielded Molded Inductor 2.9A 127mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2173-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2173-6-ND
Fixed Inductors 541-2173-6-ND
15µH Shielded Molded Inductor 2.9A 127mOhm Max Nonstandard

15µH Shielded Molded Inductor 2.9A 127mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZER150M8A
1045200-IHLP2525CZER150M8A
Fixed Inductors - IHLP2525CZER150M8A 1045200-IHLP2525CZER150M8A
Manufacturer: Vishay Win Source Part Number: 1045200-IHLP2525CZER 150M8A Packaging: Reel - TR Type: Molded Current Rating: 2.9A Inductance: 15μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 2.8A Frequency - Self Resonant: 11MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 127 mOhm Max Status: Active Temperature Range - Operating: -55°C to 180°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial, Automotive

Manufacturer: Vishay
Win Source Part Number: 1045200-IHLP2525CZER150M8A
Packaging: Reel - TR
Type: Molded
Current Rating: 2.9A
Inductance: 15μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 2.8A
Frequency - Self Resonant: 11MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 127 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 180°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial, Automotive

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 15 H, 20%, Shielded, 0.127 Ohm Rohs Compliant Vishay - 40Y8575 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 15 H, 20%, Shielded, 0.127 Ohm Rohs Compliant Vishay
40Y8575
Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 15 H, 20%, Shielded, 0.127 Ohm Rohs Compliant Vishay 40Y8575
Surface Mount Power Inductor, AEC-Q200 IHLP-2525CA-8A Series, 15 H, 20%, Shielded, 0.127 ohm RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 IHLP-2525CA-8A Series, 15 H, 20%, Shielded, 0.127 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 15Uh, 20%, 2.9A; Inductance Vishay - 38Y8275 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 20%, 2.9A; Inductance Vishay
38Y8275
Inductor, Shielded, 15Uh, 20%, 2.9A; Inductance Vishay 38Y8275
INDUCTOR, SHIELDED, 15UH, 20%, 2.9A; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.8A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.127ohm; Product Length:6.86mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 20%, 2.9A; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.8A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.127ohm; Product Length:6.86mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 15Uh, 20%, 2.9A; Inductance Vishay - 05Y0315 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 20%, 2.9A; Inductance Vishay
05Y0315
Inductor, Shielded, 15Uh, 20%, 2.9A; Inductance Vishay 05Y0315
INDUCTOR, SHIELDED, 15UH, 20%, 2.9A; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.8A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.127ohm; Product Length:6.86mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 20%, 2.9A; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.8A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.127ohm; Product Length:6.86mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2525CZER150M8A 541-2173-2-ND 1045200-IHLP2525CZER150M8A 40Y8575 38Y8275
Product Name 15uH 2.9A Inductor and Choke Fixed Inductors Fixed Inductors - IHLP2525CZER150M8A Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 15 H, 20%, Shielded, 0.127 Ohm Rohs Compliant Vishay Inductor, Shielded, 15Uh, 20%, 2.9A; Inductance Vishay
Inductance Range 15 microH 15 microH 15 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded Shielded
Operating Temperature -55 to 180 C (-67 to 356 F) -55 to 180 C (-67 to 356 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers