Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZER150M5A

Description
15µH Shielded Molded Inductor 2.9A 127mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Molded Inductor 2.9A 127mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2525CZER150M5ATR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 2.9A 127mOhm Max Nonstandard

15µH Shielded Molded Inductor 2.9A 127mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER150M5ACT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 2.9A 127mOhm Max Nonstandard

15µH Shielded Molded Inductor 2.9A 127mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER150M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 2.9A 127mOhm Max Nonstandard

15µH Shielded Molded Inductor 2.9A 127mOhm Max Nonstandard

Buy Now Datasheet
Automotive 15uH 100KHz 2.9A Inductor and Choke - 71-IHLP2525CZER150M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 100KHz 2.9A Inductor and Choke
71-IHLP2525CZER150M5A
Automotive 15uH 100KHz 2.9A Inductor and Choke 71-IHLP2525CZER150M5A
Inductor Power Shielded Wirewound 15uH 20% 100KHz Powdered Iron 2.9A 0.127Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER150M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 2.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 2.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER150M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 15uH 20% 100KHz Powdered Iron 2.9A 0.127Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER150M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 2.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 2.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER150M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 15Uh, Shielded, 2.9A Rohs Compliant Vishay - 62AJ4043 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 2.9A Rohs Compliant Vishay
62AJ4043
Inductor, 15Uh, Shielded, 2.9A Rohs Compliant Vishay 62AJ4043
INDUCTOR, 15UH, SHIELDED, 2.9A ROHS COMPLIANT: YES

INDUCTOR, 15UH, SHIELDED, 2.9A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - IHLP2525CZER150M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525CZER150M5A
Fixed Inductors IHLP2525CZER150M5A
FIXED IND 15UH 2.9A 127 MOHM SMD

FIXED IND 15UH 2.9A 127 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2525CZER150M5ATR-ND 71-IHLP2525CZER150M5A 62AJ4043 IHLP2525CZER150M5A
Product Name Fixed Inductors Automotive 15uH 100KHz 2.9A Inductor and Choke Inductor, 15Uh, Shielded, 2.9A Rohs Compliant Vishay Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.1270 ohms 0.1270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 60
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N2 0402DC-9N2XJRW , 0402DC-9N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details