Inductor Power Shielded Wirewound 15uH 20% 100KHz Powdered Iron 2525 T/R Product overview: IHLP2525CZER150M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER150M0
15µH Shielded Inductor Nonstandard
15µH Shielded Inductor Nonstandard
15µH Shielded Inductor Nonstandard
Win Source Part Number: 1064790-IHLP2525CZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-2525CZ-01
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal Composite
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Alternative Parts (Cross-Reference): VLCF5028T-150MR85-2;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP2525CZER150M
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 6841056 | 71-IHLP2525CZER150M01 | 541-IHLP2525CZER150M01TR-ND | 1064790-IHLP2525CZER150M01 |
| Product Name | Surface Mount Inductors | 15uH 100KHz Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Technology | Wirewound | Standard | ||
| Core Material | Metal composite | Metal, Composite | Metal Composite | |
| Inductance Range | 15 microH | 15 microH | 15 microH | |
| Standards and Certifications | RoHS | RoHS | ||
| EIA Case Size | 2225 (5664m) |