10µH Shielded Molded Inductor 3A 105mOhm Max Nonstandard
10µH Shielded Molded Inductor 3A 105mOhm Max Nonstandard
10µH Shielded Molded Inductor 3A 105mOhm Max Nonstandard
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 3A 0.105Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER100MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100MA
POWER INDUCTOR, 10UH, SHIELDED, 3A; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielde
POWER INDUCTOR, 10UH, SHIELDED, 3A; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielde
IHLP-2525CZ-A1 10 20% ER E3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP2525CZER100MA1CT-ND | 71-IHLP2525CZER100MA1 | 71AJ8650 | IHLP2525CZER100MA1 |
| Product Name | Fixed Inductors | Automotive 10uH 100KHz 3A Inductor and Choke | Power Inductor, 10Uh, Shielded, 3A; Inductance Vishay | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.1050 ohms | 0.1050 ohms | 0.1050 ohms |