Vishay Precision Group SMD 10uH 4A Inductor and Choke IHLP2525CZER100M8A

Description
10uH 4A Shielded Power Inductor, 2525 SMD, 20% Tol Product overview: IHLP2525CZER100M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M8 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uH 4A Shielded Power Inductor, 2525 SMD, 20% Tol Product overview: IHLP2525CZER100M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M8 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10uH 4A Inductor and Choke - 71-IHLP2525CZER100M8A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 4A Inductor and Choke
71-IHLP2525CZER100M8A
SMD 10uH 4A Inductor and Choke 71-IHLP2525CZER100M8A
10uH 4A Shielded Power Inductor, 2525 SMD, 20% Tol Product overview: IHLP2525CZER100M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M8 A can be used for catalog matching and distributor lookup.

10uH 4A Shielded Power Inductor, 2525 SMD, 20% Tol Product overview: IHLP2525CZER100M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M8A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-2172-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2172-1-ND
Fixed Inductors 541-2172-1-ND
10µH Shielded Molded Inductor 4A 76.9mOhm Max Nonstandard

10µH Shielded Molded Inductor 4A 76.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2172-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2172-2-ND
Fixed Inductors 541-2172-2-ND
10µH Shielded Molded Inductor 4A 76.9mOhm Max Nonstandard

10µH Shielded Molded Inductor 4A 76.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2172-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2172-6-ND
Fixed Inductors 541-2172-6-ND
10µH Shielded Molded Inductor 4A 76.9mOhm Max Nonstandard

10µH Shielded Molded Inductor 4A 76.9mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Inductors, Coils, Chokes Fixed Inductors Series: IHLP-2525CZ-8A Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Molded DC Resistance (DCR): 76.9mOhm Max Frequency - Self Resonant: 13.9MHz Operating Temperature: -55°C ~ 180°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Inductors, Coils, Chokes Fixed Inductors
Series: IHLP-2525CZ-8A
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Molded
DC Resistance (DCR): 76.9mOhm Max
Frequency - Self Resonant: 13.9MHz
Operating Temperature: -55°C ~ 180°C

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 10 H, 20%, Shielded, 0.0769 Ohm Rohs Compliant Vishay - 40Y8574 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 10 H, 20%, Shielded, 0.0769 Ohm Rohs Compliant Vishay
40Y8574
Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 10 H, 20%, Shielded, 0.0769 Ohm Rohs Compliant Vishay 40Y8574
Surface Mount Power Inductor, AEC-Q200 IHLP-2525CA-8A Series, 10 H, 20%, Shielded, 0.0769 ohm RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 IHLP-2525CA-8A Series, 10 H, 20%, Shielded, 0.0769 ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 10Uh, 20%, 4A; Inductance Vishay - 38Y8274 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 20%, 4A; Inductance Vishay
38Y8274
Inductor, Shielded, 10Uh, 20%, 4A; Inductance Vishay 38Y8274
INDUCTOR, SHIELDED, 10UH, 20%, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.0769ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 20%, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:IHLP-2525CZ-8A Series; DC Resistance Max:0.0769ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2525CZER100M8A 541-2172-1-ND 40Y8574 38Y8274
Product Name SMD 10uH 4A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 10 H, 20%, Shielded, 0.0769 Ohm Rohs Compliant Vishay Inductor, Shielded, 10Uh, 20%, 4A; Inductance Vishay
Inductance Range 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded Shielded
Operating Temperature -55 to 180 C (-67 to 356 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CME2425-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details