Vishay Precision Group Fixed Inductors - IHLP2525CZER100M5A IHLP2525CZER100M5A

Description
Manufacturer: Vishay Dale Win Source Part Number: 811445-IHLP2525CZER1 00M5A Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Current - Saturation: 2.9A Frequency - Self Resonant: 14MHz DC Resistance (DCR): 76.9mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 4A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 811445-IHLP2525CZER1 00M5A Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Current - Saturation: 2.9A Frequency - Self Resonant: 14MHz DC Resistance (DCR): 76.9mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 4A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZER100M5A
811445-IHLP2525CZER100M5A
Fixed Inductors - IHLP2525CZER100M5A 811445-IHLP2525CZER100M5A
Manufacturer: Vishay Dale Win Source Part Number: 811445-IHLP2525CZER1 00M5A Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Current - Saturation: 2.9A Frequency - Self Resonant: 14MHz DC Resistance (DCR): 76.9mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 4A Inductance Frequency - Test: 100kHz

Manufacturer: Vishay Dale
Win Source Part Number: 811445-IHLP2525CZER100M5A
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Current - Saturation: 2.9A
Frequency - Self Resonant: 14MHz
DC Resistance (DCR): 76.9mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 541-IHLP2525CZER100M5ACT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 4A 76.9mOhm Max Nonstandard

10µH Shielded Molded Inductor 4A 76.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER100M5ATR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 4A 76.9mOhm Max Nonstandard

10µH Shielded Molded Inductor 4A 76.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER100M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 4A 76.9mOhm Max Nonstandard

10µH Shielded Molded Inductor 4A 76.9mOhm Max Nonstandard

Buy Now Datasheet
SMD 10uH 4A Inductor and Choke - 71-IHLP2525CZER100M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 4A Inductor and Choke
71-IHLP2525CZER100M5A
SMD 10uH 4A Inductor and Choke 71-IHLP2525CZER100M5A
10uH Shielded Power Inductor, 4A, 20%, 76.9mR DCR, SMD Product overview: IHLP2525CZER100M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M5 A can be used for catalog matching and distributor lookup.

10uH Shielded Power Inductor, 4A, 20%, 76.9mR DCR, SMD Product overview: IHLP2525CZER100M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP2525CZER100M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525CZER100M5A
Fixed Inductors IHLP2525CZER100M5A
FIXED IND 10UH 4A 76.9 MOHM SMD

FIXED IND 10UH 4A 76.9 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 10Uh, 4A; Inductance Vishay - 73W9809 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 10Uh, 4A; Inductance Vishay
73W9809
Inductor, Shielded, Aec-Q200, 10Uh, 4A; Inductance Vishay 73W9809
INDUCTOR, SHIELDED, AEC-Q200, 10UH, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:IHLP-2525CZ-5A Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 10UH, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:IHLP-2525CZ-5A Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Shielded, 4A Rohs Compliant Vishay - 62AJ4042 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 4A Rohs Compliant Vishay
62AJ4042
Inductor, 10Uh, Shielded, 4A Rohs Compliant Vishay 62AJ4042
INDUCTOR, 10UH, SHIELDED, 4A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811445-IHLP2525CZER100M5A 541-IHLP2525CZER100M5ACT-ND 71-IHLP2525CZER100M5A IHLP2525CZER100M5A 73W9809 62AJ4042
Product Name Fixed Inductors - IHLP2525CZER100M5A Fixed Inductors SMD 10uH 4A Inductor and Choke Fixed Inductors Inductor, Shielded, Aec-Q200, 10Uh, 4A; Inductance Vishay Inductor, 10Uh, Shielded, 4A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Inductance Range 10 microH 10 microH 10 microH 10 microH
DCR 0.0769 ohms 0.0769 ohms 0.0769 ohms
Rated DC Current 4000 milliamps 2900 milliamps 4000 milliamps 4000 milliamps
Packing Method Tape Reel; Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details
Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details